EN
  • EN
  • DE

TC7660MPA

Part No TC7660MPA
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description Charge Pump DC-to-DC Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1265251-TC7660MPA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7660MPA CAD Model

Description

Product Overview: TC7660MPA from Microchip Technology

The TC7660MPA is a high-performance, CMOS charge-pump voltage converter manufactured by Microchip Technology. This device is expertly designed to provide a reliable and efficient voltage conversion solution for a wide range of applications. Its primary function is to convert a positive voltage in the range of 1.5V to 10V to the corresponding negative voltage, making it an ideal choice for battery-powered and low-power electronics.

Key Features

  • Voltage Conversion: The TC7660MPA efficiently inverts input voltages ranging from +1.5V to +10V into a negative output voltage of the same magnitude, providing designers with a versatile power solution.
  • High Power Efficiency: With its CMOS technology, the device offers a quiescent current of only 120 µA (typical), which is significantly lower than the current required by bipolar devices. This ensures minimal power loss and extends battery life in portable applications.
  • Frequency Operation: The device operates at a frequency of 10 kHz or 45 kHz, selectable by the user, providing flexibility to optimize for efficiency or for reduced external component size.
  • No External Diode: Unlike many other charge pump converters, the TC7660MPA does not require an external diode, simplifying the circuit design and saving board space.
  • Low Cost: The TC7660MPA offers an economical solution for voltage inversion without compromising performance, making it suitable for high-volume applications.

Applications

The versatility of the TC7660MPA makes it a suitable choice for a variety of applications, including:

  • Portable devices
  • Operational amplifier power supplies
  • Memory backup power supplies
  • Data acquisition systems
  • Handheld instrumentation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the TC7660MPA is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of both industrial and consumer applications. With its robust design and proven track record, the TC7660MPA is a component that engineers can trust for their critical design needs.

For further information on the TC7660MPA, including datasheets, technical documentation, and support resources, please visit the Microchip Technology official website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess