EN
  • EN
  • DE

24FC04H-I/P

Part No 24FC04H-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24FC04
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1323504-24FC04H-I/P
Ultra Librarian 3D Model Ultra Librarian 24FC04H-I/P CAD Model

Description

Product Overview: 24FC04H-I/P from Microchip Technology

The 24FC04H-I/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by the renowned manufacturer, Microchip Technology. This integrated circuit is designed to provide a reliable and flexible data storage solution for a wide range of applications, from consumer electronics to industrial systems. With a memory size of 4 Kbits, it offers ample space for configuration parameters, device identifications, and small application data.

Key Features

  • Memory Size: The 24FC04H-I/P provides 4 Kbits of storage, organized as 512 x 8 bits, which is suitable for storing non-volatile data that must be preserved during power loss.
  • Interface: It utilizes the standard I²C serial interface for communication, enabling easy integration with microcontrollers and processors with minimal pin usage.
  • Operating Voltage: This device operates within a voltage range of 2.5V to 5.5V, making it versatile for various system designs and ensuring compatibility with both 3.3V and 5V logic levels.
  • Speed: The EEPROM supports a data transfer rate of up to 400 kHz (I²C Fast-mode), allowing for quick data access and programming.
  • Packaging: It is offered in a DIP (Dual In-line Package) form factor, which is well-suited for prototyping, educational purposes, and in applications where through-hole mounting is preferred.

Applications

The versatility of the 24FC04H-I/P makes it an excellent choice for a variety of applications, including:

  • Consumer electronics such as smart appliances and wearable devices
  • Industrial control systems where configuration data needs to be stored persistently
  • Automotive systems requiring robust data retention across temperature extremes
  • Medical devices where calibration or patient data must be maintained securely

The 24FC04H-I/P from Microchip Technology is a reliable EEPROM chip that offers a blend of capacity, speed, and ease of use. Its durable design and wide voltage range make it an ideal choice for designers and engineers looking for a memory solution that can withstand the demands of both simple and complex electronic systems.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess