EN
  • EN
  • DE

IBM1400W70M

Part No IBM1400W70M
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184788-IBM1400W70M
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IBM1400W70M CAD Model

Description

The IBM1400W70M is a cutting-edge power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This particular product is designed to cater to a wide range of applications, offering both high efficiency and performance for power management tasks.

Key Features

  • Low On-Resistance: The IBM1400W70M boasts an exceptionally low on-resistance, which translates into minimal conduction losses and ensures efficient power usage.
  • High Switching Speed: This MOSFET is engineered for high-speed switching applications, allowing for faster operation and improved performance in power conversion systems.
  • Enhanced Thermal Performance: With an advanced package design, the IBM1400W70M offers superior thermal performance, ensuring reliability even under high-temperature operating conditions.
  • Voltage Rating: The device is rated for a maximum drain-source voltage of 70V, making it suitable for a variety of mid-range power applications.
  • Robustness: STMicroelectronics' commitment to durability is evident in the IBM1400W70M, which is designed to withstand harsh environments and provide a long operational lifespan.

Applications

The versatility of the IBM1400W70M allows it to be used in a multitude of applications. It is an ideal choice for:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Battery Management Systems
  • Power Management for Consumer Electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The IBM1400W70M is no exception, meeting stringent industry standards for quality and reliability. Customers can trust this MOSFET to perform consistently over time and in various conditions, making it a reliable choice for designers and engineers looking for a power management solution.

For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics website or contact their support team for technical guidance.

You May Also Be Interested in

Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Panjit
Need more? Email Us
TE Connectivity
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hanrun
Lowest to $0.8712
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess