EN
  • EN
  • DE

FTS1E48

Part No FTS1E48
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059981-FTS1E48
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FTS1E48 CAD Model

Description

Product Overview: FTS1E48 by STMicroelectronics

The FTS1E48 is a cutting-edge semiconductor product from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is designed to cater to the needs of modern electronic applications requiring high efficiency, reliability, and performance.

Key Features

  • High Performance: The FTS1E48 is built to deliver top-notch performance, making it suitable for demanding applications.
  • Energy Efficiency: With energy efficiency in mind, this product helps reduce the overall power consumption, which is crucial for battery-powered devices and for reducing energy costs in general.
  • Durability: STMicroelectronics ensures that the FTS1E48 is robust and capable of withstanding harsh conditions, thus guaranteeing a longer lifespan for the devices it powers.
  • Compact Design: The compact footprint of the FTS1E48 allows for its integration into space-constrained designs without compromising performance.

Applications

The versatile nature of the FTS1E48 makes it an excellent choice for a wide range of applications, including but not limited to:

  • Power management solutions
  • Industrial automation systems
  • Telecommunications equipment
  • Consumer electronics
  • Automotive electronics

Technical Specifications

The FTS1E48 boasts an array of technical specifications that highlight its capabilities:

  • Advanced semiconductor technology
  • Optimized for high-frequency operation
  • Low thermal resistance
  • High current handling capacity

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The FTS1E48 is backed by rigorous testing and validation procedures to meet industry standards. Additionally, STMicroelectronics provides extensive technical support and resources to assist with the integration of the FTS1E48 into various applications.

For engineers and designers looking for a reliable and efficient solution for their electronic designs, the FTS1E48 from STMicroelectronics represents a superior choice that balances performance with innovation.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess