EN
  • EN
  • DE

FERD40U45CT

Part No FERD40U45CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 45V 20A TO220AB / Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45 V 20A Through Hole TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 460 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1.8 mA @ 45 V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220-3
Supplier Device Package TO-220
Base Product Number FERD40
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number FERD40U45CT-ND,497-14549-5,-497-14549-5
Standard Package 50
Win Source Part Number 1325144-FERD40U45CT
Ultra Librarian 3D Model Ultra Librarian FERD40U45CT CAD Model

Description

The FERD40U45CT from STMicroelectronics is a state-of-the-art Field Effect Rectifier Diode (FERD) designed to meet the needs of modern high-efficiency power conversion systems. This component is engineered to provide ultra-fast switching, low forward voltage drop, and improved thermal performance, making it an ideal choice for a variety of applications including power supply units, lighting, and automotive systems.

Key Features

  • High Efficiency: The FERD technology ensures that the device operates with a very low forward voltage drop, which translates into reduced power losses and higher efficiency in application circuits.
  • Ultra-Fast Switching: With its fast recovery time, the FERD40U45CT minimizes switching losses and is well-suited for high-frequency operations.
  • High Surge Capability: This rectifier diode is capable of withstanding high surge currents, offering robust performance under stress conditions.
  • Low Thermal Resistance: The device's low thermal resistance allows for better heat dissipation, ensuring reliability and longevity even under high temperature operation.
  • Dual Configuration: The FERD40U45CT comes in a TO-247 package, featuring a common cathode dual diode configuration, which is beneficial for simplifying board layout and reducing board space.

Applications

The versatility of the FERD40U45CT allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Free-wheeling diodes in inverter applications
  • Automotive charging systems
  • LED lighting systems

Technical Specifications

The FERD40U45CT has a repetitive reverse voltage of 45V and a forward current of 40A, making it suitable for handling high power and voltage requirements. Its operating junction temperature range is from -40°C to +175°C, enabling reliable performance across a wide range of environmental conditions.

With its combination of efficiency, speed, and reliability, the STMicroelectronics FERD40U45CT is an excellent choice for designers seeking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess