EN
  • EN
  • DE

FDA803D-EHT

Part No FDA803D-EHT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO 45W POWERSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 Exposed Pad
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 36-PowerFSOP (0.295", 7.50mm Width)
Case / Package PowerSSO-36 Exposed Pad
Family Name FDA803
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-18066-6, 497-18066-2, 497-18066-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871581-FDA803D-EHT
Ultra Librarian 3D Model Ultra Librarian FDA803D-EHT CAD Model

Description

The FDA803D-EHT from STMicroelectronics is a state-of-the-art Class D audio amplifier that is designed to deliver a superior audio experience. This advanced amplifier is part of STMicroelectronics' FDA series, which is renowned for its high performance, efficiency, and reliability in audio applications.

The FDA803D-EHT operates with an impressive supply voltage range, making it versatile for various automotive and high-demand applications. It is capable of driving 2 channels with 80W each into 4 ohms, which ensures powerful and clear sound reproduction. This makes it an ideal choice for in-car entertainment systems, where high-quality audio is a must.

One of the standout features of the FDA803D-EHT is its integration of a digital input to reduce the number of external components required, thereby simplifying design and reducing overall system cost. The digital input also helps maintain audio signal purity by minimizing analog signal paths that can be susceptible to noise and distortion.

Furthermore, the amplifier boasts advanced error detection and multiple protection features, such as short-circuit protection, thermal overload protection, and a clip detector. These features ensure the safety and longevity of both the amplifier and the speakers it drives. The FDA803D-EHT is also equipped with a standby function for power saving, which is crucial for battery-operated systems.

With its high efficiency, the FDA803D-EHT does not require a large heatsink, which helps in reducing the size and weight of the end product. This is particularly beneficial for automotive and portable applications where space and weight are at a premium.

In conclusion, the FDA803D-EHT from STMicroelectronics represents a blend of audio performance, efficiency, and advanced features. It is engineered to meet the demanding requirements of modern audio systems, delivering exceptional sound quality with reliability and ease of integration. Whether for automotive entertainment or high-fidelity audio systems, the FDA803D-EHT stands out as a top choice for designers and audiophiles alike.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3675 $50.9400
20+ $5.2246 $104.4920
30+ $5.0614 $151.8420
41+ $4.8981 $200.8221
53+ $4.7348 $250.9444
71+ $4.2450 $301.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,687 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess