EN
  • EN
  • DE

EVLSRK1000B-TO

Part No EVLSRK1000B-TO
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description SRK1000B ADAPTIVE SYNCHRONOUS RE / SRK1000B Gate Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part SRK1000B
Supplied Contents Board(s)
Base Product Number EVLSRK1000
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341601-EVLSRK1000B-TO
Ultra Librarian 3D Model Ultra Librarian EVLSRK1000B-TO CAD Model

Description

The EVLSRK1000B-TO is a state-of-the-art evaluation kit designed by STMicroelectronics, a global leader in semiconductor solutions. This kit is specifically tailored for developers and engineers who are looking to explore and prototype with ST's advanced power and energy management technologies.

Key Features

  • High-Performance Components: The kit includes a robust selection of STMicroelectronics' components, ensuring high efficiency and reliability for power management applications.
  • Flexible Power Configurations: With multiple power configuration options, the EVLSRK1000B-TO allows for extensive experimentation and optimization of power schemes suitable for a wide range of applications.
  • Advanced Control Features: Users can take advantage of the advanced control features that come with the evaluation board, enabling precise management of power delivery and consumption.
  • Comprehensive Development Tools: The kit is supported by a suite of development tools, including software libraries and debugging interfaces, to streamline the development process.
  • User-Friendly Interface: An intuitive user interface ensures that even those new to power management can quickly get up to speed with the capabilities of the kit.

Applications

The EVLSRK1000B-TO is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial automation
  • Renewable energy systems
  • Telecommunications
  • Automotive electronics
  • Consumer electronics

Why Choose EVLSRK1000B-TO?

For professionals seeking a reliable and flexible platform to develop and prototype power management solutions, the EVLSRK1000B-TO from STMicroelectronics is an excellent choice. Its combination of high-performance components, advanced control features, and extensive support tools make it a valuable asset for any project requiring sophisticated energy management. Whether you're working on industrial automation, renewable energy, or consumer electronics, this evaluation kit provides the resources needed to create efficient, innovative power solutions.

You May Also Be Interested in

STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess