Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952815-HDX710WFGIBOX
Series *
Ultra Librarian 3D Model Ultra Librarian HDX710WFGIBOX CAD Model

Description

The AMD HDX710WFGIBOX is a high-performance quad-core processor designed for desktop systems. Part of the AMD Phenom II X4 series, it offers a balance of processing power and energy efficiency, making it suitable for a variety of computing tasks.

Applications

  • Desktop PCs for home and office use
  • Gaming rigs
  • Multimedia editing workstations
  • General-purpose computing

Features

  • Quad-core processing: Enables efficient multitasking and parallel processing.
  • AMD64 Technology: Allows the processor to run 64-bit operating systems and applications.
  • HyperTransport Technology: Provides a high-bandwidth interconnect between the processor and other components, such as the chipset and I/O devices.
  • Integrated memory controller: Reduces memory latency and improves overall system performance.
  • Cool'n'Quiet Technology: Dynamically adjusts processor frequency and voltage to reduce power consumption and noise.
  • Virtualization Technology (AMD-V): Facilitates running virtual machines efficiently.

Benefits

  • Improved multitasking: Handle multiple applications simultaneously without significant performance degradation.
  • Enhanced gaming experience: Enjoy smoother frame rates and faster load times in games.
  • Faster content creation: Accelerate video editing, image processing, and other demanding tasks.
  • Energy efficiency: Reduce power consumption and heat generation, leading to lower energy bills and quieter operation.
  • Increased system responsiveness: Experience snappier application launches and faster overall system performance.

Specifications

The HDX710WFGIBOX typically features a clock speed of around 2.6 GHz to 2.8 GHz, 6MB of L3 cache, and a thermal design power (TDP) of 95W. It supports DDR2 and DDR3 memory. The socket type is AM3.

You May Also Be Interested in

Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention