EN
  • EN
  • DE

EVLHVLED007W35F

Part No EVLHVLED007W35F
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description HVLED007 EVAL BOARD / HVLED007 1, Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 730mA
Outputs and Type 1, Isolated
Voltage - Output 48V
Voltage - Input 90 ~ 265 VAC
Supplied Contents Board(s)
Utilized IC / Part HVLED007
Base Product Number EVLHVLED007
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341603-EVLHVLED007W35F
Ultra Librarian 3D Model Ultra Librarian EVLHVLED007W35F CAD Model

Description

The EVLHVLED007W35F from STMicroelectronics is a state-of-the-art LED driver evaluation board designed to demonstrate the capabilities and performance of the company's LED driver solutions. This evaluation board is engineered to drive high-voltage LEDs efficiently, making it an ideal choice for developers and engineers working on lighting applications that require reliable and high-quality LED drivers.

Key Features

  • High Efficiency: The EVLHVLED007W35F is designed to provide a high-efficiency power conversion, which is crucial for reducing heat generation and improving the longevity of LED lighting systems.
  • Wide Input Voltage Range: This board can handle a wide range of input voltages, accommodating various power supply conditions and ensuring versatility in different application scenarios.
  • Precise Dimming Control: It features advanced dimming capabilities, allowing for precise control over the brightness of the connected LEDs. This is particularly useful for applications that require variable lighting conditions or energy-saving modes.
  • Compact Design: The compact form factor of the EVLHVLED007W35F makes it easy to integrate into a variety of lighting fixtures, including those with limited space.
  • Thermal Protection: The board includes thermal protection features that safeguard the LED driver against overheating, thereby enhancing the safety and durability of the entire lighting system.

Applications

The EVLHVLED007W35F is suitable for a broad range of LED lighting applications, such as:

  • Street lighting
  • Commercial and industrial lighting
  • Architectural lighting
  • Home and office lighting

Technical Specifications

With a focus on high-voltage LEDs, the EVLHVLED007W35F supports a continuous output power of up to 7W and an output voltage of 35V. It is designed to operate with an efficiency that meets or exceeds industry standards, ensuring that the maximum amount of power is converted into light, with minimal losses.

For developers and engineers looking to explore the features and performance of STMicroelectronics' LED drivers, the EVLHVLED007W35F evaluation board provides a robust platform for testing and prototyping. Its combination of efficiency, versatility, and advanced control features makes it a valuable tool for developing cutting-edge LED lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess