EN
  • EN
  • DE

EVL6699-90WADP

Part No EVL6699-90WADP
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR L6699 / L6563H, L6699 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side and PFC
Outputs and Type 1, Isolated
Power - Output 90 W
Voltage - Output 19V
Current - Output 4.7A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Resonant
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6563H, L6699
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342170-EVL6699-90WADP
Ultra Librarian 3D Model Ultra Librarian EVL6699-90WADP CAD Model

Description

The EVL6699-90WADP is a cutting-edge power adapter solution designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-quality products. This adapter is specifically engineered to deliver efficient and reliable power conversion for a variety of applications, including consumer electronics, office equipment, and industrial devices.

Key Features

  • High Efficiency: With an advanced design focused on energy efficiency, the EVL6699-90WADP ensures minimal power loss during the conversion process, resulting in a greener and more cost-effective power solution.
  • Compact Design: The product's sleek and compact form factor makes it an ideal choice for applications where space is at a premium, without compromising on power or performance.
  • Wide Input Voltage Range: It is capable of accommodating a broad range of input voltages, making it versatile for use in various regions and with fluctuating power supplies.
  • Output Power: This adapter can deliver up to 90 watts of power, making it suitable for powering a wide array of devices that require a substantial energy supply.
  • Advanced Protection Features: The EVL6699-90WADP includes multiple protection features such as over-voltage, over-current, short-circuit, and thermal protection, ensuring the safety and longevity of both the power adapter and the connected devices.

Applications

The versatility of the EVL6699-90WADP makes it an excellent choice for a variety of applications. It is particularly well-suited for laptops, gaming consoles, and other high-powered consumer electronics that require a reliable and efficient power source. Additionally, it can be used in office environments for powering devices such as printers, scanners, and monitors. In industrial settings, the adapter can supply power to control systems, sensors, and other critical components.

Why Choose the EVL6699-90WADP?

Choosing the EVL6699-90WADP from STMicroelectronics means opting for a power adapter that combines performance with reliability. The integration of the latest power conversion technologies ensures that this adapter is not only powerful but also operates with exceptional efficiency. Its robust design and comprehensive protection features make it a smart investment for any application requiring a high-quality power supply solution.

You May Also Be Interested in

Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess