EN
  • EN
  • DE

DS3645B+

Part No DS3645B+
Manufacturer Maxim Integrated
Catalog RAM
Description Single-Chip Solution Integrates Advanced Physical Security with On-Chip Encryption Key Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 49
Win Source Part Number 1010596-DS3645B+
Categories RAM
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3645B+ CAD Model

Description

Maxim Integrated DS3645B+ Secure Authentication IC

The Maxim Integrated DS3645B+ is a robust security solution designed to protect sensitive data through advanced authentication mechanisms. This high-security, tamper-responsive cryptographic node with nonimprinted keys is an essential component for systems that require stringent security measures to prevent unauthorized access and ensure data integrity.

Key Features

  • Advanced Encryption: Equipped with AES-128 encryption, the DS3645B+ provides a high level of security, ensuring that data is kept confidential and secure from potential breaches.
  • Tamper Detection: The device includes active tamper detection circuits that can sense temperature, voltage, and frequency attacks, triggering an immediate response to protect sensitive information.
  • Secure Memory: With 4KB of secure, nonvolatile SRAM, the DS3645B+ offers a protected storage area for cryptographic keys, certificates, and sensitive data, which is essential for maintaining the integrity of the system.
  • Nonimprinted Keys: The keys are not programmed into the device at the factory, allowing for a higher level of security as the keys can be user-defined post-deployment.
  • Flexible Power Supply: The IC operates over a wide power supply range of 2.7V to 5.5V, making it suitable for various applications and systems.

Applications

The DS3645B+ is ideal for a range of applications where security is paramount. These include:

  • Financial Systems
  • Secure Data Storage
  • Point-of-Sale Terminals
  • Secure Communications Devices
  • Identity Verification Systems

With its comprehensive set of security features, the Maxim Integrated DS3645B+ is a trusted choice for organizations looking to safeguard their electronic systems against tampering and unauthorized access. Its robust encryption capabilities and tamper-detection mechanisms make it an indispensable component for any security-conscious design.

For technical specifications, application notes, and detailed usage instructions, refer to the official Maxim Integrated DS3645B+ datasheet and product documentation.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-SOP
Lowest to $40.3395
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $10.6831
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32SOP / SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
IC DRAM 8GBIT PARALLEL 168VFBGA / SDRAM - Mobile LPDDR Memory IC 8Gb (256M x 32) Parallel 200 MHz 5 ns 168-VFBGA (12x12)
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Micron Technology Inc.
Contact for details
Lowest to $14.4788
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32STSOP / SRAM Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.4264
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $43.9549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess