EN
  • EN
  • DE

AT25DF081A-SSH

Part No AT25DF081A-SSH
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817929-AT25DF081A-SSH
Ultra Librarian 3D Model Ultra Librarian AT25DF081A-SSH CAD Model

Description

The AT25DF081A-SSH is an 8-Megabit Serial Flash Memory device from Atmel (now Microchip Technology). It features a Serial Peripheral Interface (SPI) for communication and is designed for a wide range of embedded applications requiring non-volatile storage.

Applications

  • Firmware storage
  • Data logging
  • Configuration storage
  • Embedded systems
  • Networking devices

Features

  • 8-Megabit (1024K x 8) Serial Flash Memory: Provides ample storage capacity for code and data.
  • SPI Serial Interface: Enables easy interfacing with microcontrollers.
  • Low Power Consumption: Ideal for battery-powered devices.
  • High-Speed Operation: Supports clock frequencies up to 85 MHz.
  • Sector Erase and Page Program: Allows for flexible memory management.
  • Write Protection: Prevents accidental data modification.
  • Small Package Options: Available in SOIC and other compact packages.
  • Single 2.7V to 3.6V Supply: Simplifies power supply requirements.

Benefits

  • Large Storage Capacity: The 8-Megabit capacity provides sufficient space for storing firmware, data, and other critical information.
  • Easy Interface: The SPI interface simplifies integration with microcontrollers.
  • Low Power Consumption: Extends battery life in portable devices.
  • Fast Data Transfer: The high clock frequency enables quick read and write operations.
  • Flexible Memory Management: Sector erase and page program features allow for efficient memory utilization.
  • Data Security: Write protection mechanisms prevent unauthorized access and data corruption.
  • Compact Size: Small package options minimize board space requirements.

Additional Details

The AT25DF081A-SSH supports standard SPI commands for reading, writing, and erasing data. It offers sector erase and page program operations for efficient memory management. The device includes hardware and software write protection mechanisms to prevent accidental data modification. The operating temperature range is typically -40°C to +85°C. Refer to the Microchip datasheet for detailed timing diagrams, electrical characteristics, and package dimensions.

The part number components include: AT25 (Serial Flash), DF081A (8Mbit density, 1.8V-5.5V), SSH (Package Type).

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,282 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess