EN
  • EN
  • DE

EVALPWD13F60

Part No EVALPWD13F60
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR PWD13F60  /  PWD13F60 H-Bridge Driver (Internal FET) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function H-Bridge Driver (Internal FET)
Utilized IC / Part PWD13F60
Supplied Contents Board(s)
Secondary Attributes On-Board Test Points
Base Product Number EVALPWD13
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 497-17780
Standard Package 1
Win Source Part Number 1229971-EVALPWD13F60
Ultra Librarian 3D Model Ultra Librarian EVALPWD13F60 CAD Model

Description

EVALPWD13F60 - PowerSTEP01 Evaluation Board

The EVALPWD13F60 from STMicroelectronics is a state-of-the-art evaluation board designed for the PowerSTEP01, a fully integrated motor driver that is capable of driving motors with up to 85V and 10A. This evaluation board is an excellent tool for designers and engineers looking to explore the capabilities of the PowerSTEP01 in driving stepper motors, particularly in applications requiring high precision and efficiency such as 3D printers, textile machines, office automation, and industrial automation systems.

The evaluation board comes equipped with a variety of features that make it a versatile and user-friendly platform for motor control experiments and prototyping. The on-board PowerSTEP01 integrates a dual full-bridge gate driver, which can drive a two-phase bipolar stepper motor using different driving modes including full-step, half-step, quarter-step, and even microstepping up to 1/128 of a step. This allows for smooth and precise motor control, essential for applications where accuracy is critical.

One of the standout features of the EVALPWD13F60 is its ability to support advanced motion profiles with speed and acceleration control, thanks to the built-in programmable speed profile generator. This makes it easier for developers to implement complex motion sequences without the need for an external microcontroller. Additionally, the board includes overcurrent, overtemperature, and short-circuit protection, enhancing the safety and reliability of motor operation.

The evaluation board can be controlled via an SPI interface, allowing for easy configuration and tuning of the device parameters. It also includes LED indicators for visual feedback on the motor control status and power stage condition. For further convenience, the EVALPWD13F60 is compatible with the ST's motor control software development kit (SDK), which provides a comprehensive set of tools for developing and debugging motor control applications.

Whether for rapid prototyping or in-depth evaluation of the PowerSTEP01 capabilities, the EVALPWD13F60 evaluation board is a powerful asset for any development team working on stepper motor control solutions.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.5548 $63.5548
2+ $52.1475 $104.2950
3+ $50.5179 $151.5537
5+ $48.8883 $244.4415
6+ $47.2587 $283.5522
8+ $42.3699 $338.9592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess