EN
  • EN
  • DE

EVALPM8803-FWD

Part No EVALPM8803-FWD
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEMO IEEE802.3AT PM8803 / IEEE802.3AT COMPLIANT DEMONSTRATION KIT WITH SYNCHRONOUS ACTIVE CLAMP FORWARD POE CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Power Over Ethernet (POE)
Utilized IC / Part PM8803
Primary Attributes 3.3V or 5V Output
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number 792422-EVALPM8803-FWD
Popularity Medium
Supply and Demand Status Sufficient
Introduction Date April 07, 2011
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EVALPM8803-FWD CAD Model

Description

EVALPM8803-FWD: An Efficient Power Management Solution

The EVALPM8803-FWD by STMicroelectronics is a state-of-the-art evaluation board designed for the rigorous demands of power management applications. This product is specifically tailored for the evaluation of the PM8803, a forward protocol controller, which is ideal for isolated DC-DC converters. The EVALPM8803-FWD is an excellent tool for designers and engineers looking to explore the features and performance of the PM8803 in a practical setting.

Key Features

  • Integrated PM8803 forward protocol controller for efficient power conversion
  • Optimized for isolated DC-DC converter applications
  • Supports a wide input voltage range, catering to various power supply requirements
  • Advanced protection features, including over-voltage, over-current, and thermal shutdown
  • Adjustable output voltage for versatile application use
  • Highly efficient design to minimize power loss and improve system reliability
  • Easy-to-use evaluation platform with comprehensive documentation and support

Applications

The EVALPM8803-FWD is designed for a broad range of applications where efficient power conversion is critical. It is particularly suitable for:

  • Telecommunications equipment
  • Industrial control systems
  • Enterprise networking and data centers
  • Medical devices and instrumentation

Why Choose EVALPM8803-FWD?

Choosing the EVALPM8803-FWD for your power management needs brings several advantages. Its robust design and comprehensive feature set ensure that you can optimize your power conversion systems for maximum efficiency and reliability. The evaluation board is also a testament to STMicroelectronics' commitment to quality and innovation, providing designers with a reliable platform for developing and testing their power solutions.

With the EVALPM8803-FWD, you have the opportunity to accelerate the development cycle and reduce time-to-market for your products. Whether you are working on new designs or seeking to improve existing systems, this evaluation board is an indispensable tool in achieving optimal power management performance.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess