Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series ESDZ
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Breakdown (Min) 18V
Voltage - Clamping (Max) @ Ipp 21.5V
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 3pF @ 1MHz
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package ST0201
Base Product Number ESDZV18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-17747-6,497-17747-2,497-17747-1
Standard Package 15,000
Win Source Part Number 1112118-ESDZV18-1BF4
Ultra Librarian 3D Model Ultra Librarian ESDZV18-1BF4 CAD Model

Description

The ESDZV18-1BF4 is a state-of-the-art transient voltage suppression (TVS) diode designed by STMicroelectronics to protect sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is a must-have for any circuit where ESD protection is critical, such as in mobile phones, computers, and other consumer electronics.

Key Features

  • ESD Protection: The ESDZV18-1BF4 offers excellent protection against ESD, up to the IEC 61000-4-2 level 4 standard, ensuring the safety and longevity of the protected device.
  • Low Clamping Voltage: With a low clamping voltage, this TVS diode ensures minimal impact on the circuit during a transient voltage event, preserving the integrity of the electronic device.
  • Single-Line Protection: Designed for single-line applications, it provides a straightforward solution for safeguarding data lines and other singular pathways against voltage transients.
  • Small Package Size: The ESDZV18-1BF4 comes in a tiny SOD-323 package, making it ideal for space-constrained applications without compromising on protection.
  • Fast Response Time: The device reacts almost instantaneously to transient events, offering immediate protection the moment a voltage spike is detected.

Applications

The versatility of the ESDZV18-1BF4 allows it to be used across a wide range of applications. It's particularly well-suited for:

  • Mobile and portable devices
  • Computing platforms such as laptops and desktops
  • Communication systems
  • Networking equipment
  • USB interfaces and other I/O ports

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability, and the ESDZV18-1BF4 is no exception. Manufactured using cutting-edge technology and rigorous testing protocols, this TVS diode ensures your devices are shielded from the unpredictable nature of transient voltages, maintaining performance and extending product life.

Conclusion

With its compact form factor, powerful protection capabilities, and the backing of STMicroelectronics' reputation, the ESDZV18-1BF4 is an excellent choice for engineers looking to enhance the durability and reliability of their electronic designs against ESD and other transient events.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 14VWM 23.2VC SMC / 23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $0.4291
ECAD model for SMLJ14CA
Yageo
TVS ESD, SOD-123S, 26V, 42.1V, R / 42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12A26L01
Yageo
SMBJ, DO-214AA, 250V, 405V, REEL / 405V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ250CA/TR13
MDD
TVS DIODE 3.3VWM 12VC DFN0603 / Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603
Lowest to $0.0263
ECAD model for ESD03D6BU
Yageo
SMAJ, DO-214AC, 9V, 15.4V, REEL / 15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0463
ECAD model for SMAJ9.0A/TR13
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE / 25.2V Clamp 17A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Lowest to $0.1423
ECAD model for P4SMA18A_R1_00001
Yangzhou yangjie electronic co., ltd
TVS - Diodes DFN1006-2L 5V Bi / 14V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
Need more? Email Us
ECAD model for ESDSLC5V0LBS
Littelfuse Inc.
ESD Suppressor Diode Polymer Bi-Dir 14V 40Vc Automotive 2-Pin Case 0402(1006Metric) T/R
Lowest to $0.0352
ECAD model for RF1600-000
Diodes Incorporated
TVS DIODE 12VWM 19.9VC D-FLAT / 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount D-Flat
Need more? Email Us
ECAD model for P6SMAJ12ADF-13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1079 $50.1735
1,130+ $0.0885 $100.0050
1,755+ $0.0857 $150.4035
2,410+ $0.0830 $200.0300
3,120+ $0.0802 $250.2240
4,175+ $0.0719 $300.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 531,116 pieces
MOQ: 465 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention