EN
  • EN
  • DE

ESDZL5-1F4

Part No ESDZL5-1F4
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 10VC 0201 / 10V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Clamping (Max) @ Ipp 10V
Current - Peak Pulse (10/1000µs) 7A (8/20µs)
Power - Peak Pulse 60W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 7.5pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package 0201
Base Product Number ESDZL5
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-17544-6,497-17544-1,497-17544-2
Standard Package 15,000
Win Source Part Number 1334875-ESDZL5-1F4
Ultra Librarian 3D Model Ultra Librarian ESDZL5-1F4 CAD Model

Description

The ESDZL5-1F4 is a state-of-the-art transient voltage suppression (TVS) diode designed and manufactured by STMicroelectronics. This component is specifically engineered to protect sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transient events. With its compact package and robust performance characteristics, the ESDZL5-1F4 is an ideal choice for safeguarding high-speed data lines and I/O ports in a variety of applications.

Key Features

  • ESD Protection: The ESDZL5-1F4 offers excellent protection against ESD, exceeding IEC 61000-4-2 standard requirements. It can withstand ESD strikes of up to ±30 kV (air discharge) and ±30 kV (contact discharge), ensuring the safety of the protected device.
  • Low Clamping Voltage: This TVS diode features a low clamping voltage, which minimizes the stress on the protected component during a transient event, thereby enhancing its reliability and longevity.
  • Ultra-Low Capacitance: With an ultra-low capacitance design, the ESDZL5-1F4 is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Single-Line Protection: The diode is capable of protecting one data or power line, offering a focused and efficient approach to circuit protection.
  • Small Form Factor: The ESDZL5-1F4 comes in a miniature SOD-882 package, making it an excellent choice for space-constrained applications.

Applications

The ESDZL5-1F4 is versatile and can be used in a wide range of applications. It is particularly suited for:

  • USB 2.0 and 3.0 Ports
  • HDMI and DisplayPort Interfaces
  • Smartphone and Tablet I/O Ports
  • High-Speed Communication Lines
  • Portable Electronics
  • Industrial Control Interfaces

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The ESDZL5-1F4 is no exception and has undergone rigorous testing to meet high industry standards. Users can trust this product to deliver consistent performance and protect their valuable electronics from transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2,735+ $0.0183 $50.0505
6,670+ $0.0150 $100.0500
10,345+ $0.0145 $150.0025
14,185+ $0.0141 $200.0085
18,385+ $0.0136 $250.0360
24,595+ $0.0122 $300.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,860 pieces
MOQ: 2735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess