EN
  • EN
  • DE

ESDAVLC8-1BM2

Part No ESDAVLC8-1BM2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 8.5V
Power Dissipation - Pd 30W
Applications General Purpose
Capacitance @ Frequency 4.5pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-882
Win Source Part Number 1037155-ESDAVLC8-1BM2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDAVLC8-1BM2 CAD Model

Description

ESDAVLC8-1BM2 Transient Voltage Suppressor from STMicroelectronics

The ESDAVLC8-1BM2 is a cutting-edge Transient Voltage Suppressor (TVS) designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD) and other voltage surges.

This robust TVS diode features an array of low-capacitance diodes for ESD protection up to 30 kV, ensuring that it can safeguard high-speed data lines and other vulnerable circuits against the most rigorous ESD events. With its bidirectional symmetrical (BiSy) single line protection, it is an ideal choice for protecting power and data lines that require a minimal capacitance.

The ESDAVLC8-1BM2 stands out with its ultra-compact SOD-882 package, which is optimized for high-density circuit board designs. Despite its small size, it does not compromise on performance, offering a low leakage current and a low clamping voltage, making it highly effective at preserving signal integrity and ensuring the longevity of the protected components.

Key Features:

  • ESD protection up to 30 kV (air and contact discharge) according to IEC 61000-4-2 standard
  • Very low capacitance: 0.7 pF typ.
  • Low leakage current: 0.1 μA max.
  • Low clamping voltage
  • Bi-directional device
  • ECOPACK®2 compliant component for sustainable environmental requirements

Applications:

  • High-speed data line protection for USB 2.0, HDMI, Ethernet, and antenna lines
  • Smartphones, tablets, and portable electronics
  • Serial and parallel ports, and keypad protection
  • Power supply and battery line protection

The ESDAVLC8-1BM2 is a testament to STMicroelectronics' commitment to providing advanced protection technologies for electronic devices. It is designed to meet the stringent requirements of a wide range of applications, ensuring that sensitive circuits are shielded from the potentially damaging effects of ESD and other transient voltage events. With its outstanding performance and compact form factor, the ESDAVLC8-1BM2 is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1391 $50.0760
880+ $0.1141 $100.4080
1,360+ $0.1106 $150.4160
1,870+ $0.1070 $200.0900
2,420+ $0.1034 $250.2280
3,235+ $0.0928 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess