EN
  • EN
  • DE

ESDCAN06-2BWY

Part No ESDCAN06-2BWY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 35VWM 59VC SOT323-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features 59V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323-3
Family Name ESDCAN06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-17304-1, 497-17304-2, 497-17304-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871204-ESDCAN06-2BWY
Ultra Librarian 3D Model Ultra Librarian ESDCAN06-2BWY CAD Model

Description

STMicroelectronics ESDCAN06-2BWY: Robust ESD Protection for CAN Bus

The ESDCAN06-2BWY from STMicroelectronics is a state-of-the-art ESD protection device specifically designed to safeguard the CAN (Controller Area Network) bus lines from electrostatic discharge (ESD) and other transient voltage events. This device is a part of STMicroelectronics' commitment to providing robust protection solutions for communication interfaces in automotive and industrial applications.

Key Features

  • High ESD Protection: The ESDCAN06-2BWY offers exceptional protection against ESD, exceeding IEC 61000-4-2 Level 4 requirements, with a capability to withstand ESD up to 30 kV.
  • Low Capacitance: With a very low line capacitance, the device ensures that signal integrity on the CAN bus is maintained, allowing for high-speed data transmission without significant distortion.
  • Low Clamping Voltage: The device provides a low clamping voltage during transient conditions, which helps to protect sensitive downstream electronics from voltage spikes.
  • Automotive Qualification: Designed to meet stringent automotive standards, the ESDCAN06-2BWY is qualified under AEC-Q101, ensuring reliability and performance under extreme conditions.

Applications

The ESDCAN06-2BWY is ideal for a wide range of applications where CAN bus lines are used and robust ESD protection is required:

  • Automotive networks, including body control modules, infotainment systems, and ADAS (Advanced Driver Assistance Systems)
  • Industrial automation systems that utilize CAN bus for sensor and actuator communication
  • Medical equipment with CAN interfaces for reliable data exchange
  • Any other application where the CAN bus is exposed to harsh electrical environments

Product Benefits

The integration of the ESDCAN06-2BWY into a CAN bus system provides numerous benefits:

  • Enhanced reliability and longevity of electronic components due to effective transient voltage suppression
  • Improved system uptime and reduced maintenance costs as a result of fewer ESD-related failures
  • Compliance with automotive and industrial standards, facilitating design-in processes and accelerating time-to-market for new products

In summary, the ESDCAN06-2BWY from STMicroelectronics represents a robust and reliable solution for protecting CAN bus lines from the damaging effects of ESD, ensuring the safe and continuous operation of critical communication systems in various applications.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0989 $50.4390
1,235+ $0.0811 $100.1585
1,910+ $0.0786 $150.1260
2,630+ $0.0761 $200.1430
3,405+ $0.0735 $250.2675
4,555+ $0.0659 $300.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess