EN
  • EN
  • DE

ESDAULC6-3BP6

Part No ESDAULC6-3BP6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 3
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Applications General Purpose
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 1037148-ESDAULC6-3BP6
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDAULC6-3BP6 CAD Model

Description

ESDAULC6-3BP6 Transient Voltage Suppressor by STMicroelectronics

The ESDAULC6-3BP6 is a state-of-the-art transient voltage suppressor (TVS) designed by STMicroelectronics, a global semiconductor leader. This device is specifically engineered to protect sensitive electronic components against electrostatic discharges (ESD) and other voltage-induced transients. The ESDAULC6-3BP6 is a perfect solution for safeguarding high-speed data lines and other vulnerable circuits used in a wide array of applications ranging from mobile phones to industrial systems.

Key Features

  • ESD Protection: The ESDAULC6-3BP6 offers robust ESD protection for high-speed interfaces, meeting IEC 61000-4-2 standards and capable of withstanding ESD discharges up to ±30 kV (air and contact discharge).
  • Low Capacitance: With ultra-low line capacitance, typically around 5 pF, this device ensures signal integrity, making it ideal for protecting high-frequency data lines without compromising data rates.
  • Low Leakage Current: It features a low leakage current, minimizing power consumption when the device is in a standby state, thus enhancing the energy efficiency of the end application.
  • High Integration: The device integrates three bidirectional TVS diodes in a single SOT-666 package, offering a compact footprint for space-constrained applications.
  • Fast Response Time: The ESDAULC6-3BP6 provides a fast response time to transient events, ensuring quick and reliable protection for sensitive circuits.
  • Flow-Through Design: Its flow-through design simplifies PCB layout and reduces the inductance of the signal path, which is crucial for maintaining signal integrity at high speeds.

Applications

The ESDAULC6-3BP6 is versatile in its applications, making it an excellent choice for a multitude of electronic devices. It is commonly used in:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Thunderbolt interfaces
  • Ethernet links
  • Antenna connections
  • Smartphone and tablet I/O ports
  • Portable electronics
  • Industrial controls

With its combination of performance, efficiency, and compact design, the ESDAULC6-3BP6 from STMicroelectronics is an essential component for designers looking to enhance the durability and reliability of their electronic systems against transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1637 $50.7470
745+ $0.1343 $100.0535
1,155+ $0.1301 $150.2655
1,590+ $0.1259 $200.1810
2,055+ $0.1217 $250.0935
2,750+ $0.1091 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,790 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess