EN
  • EN
  • DE

ESDALC6V1-5T6

Part No ESDALC6V1-5T6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 25W
Applications General Purpose
Mounting SMD (SMT)
Case / Package 6-Micro DFN (1x1)
Win Source Part Number 1037138-ESDALC6V1-5T6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDALC6V1-5T6 CAD Model

Description

ESDALC6V1-5T6: Transient Voltage Suppressor by STMicroelectronics

The ESDALC6V1-5T6 from STMicroelectronics is a cutting-edge transient voltage suppressor (TVS) designed to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This device is specifically engineered to safeguard up to five data lines against the damaging effects of ESD, which can occur during the manufacturing process, from handling, or in the end-use environment.

Featuring a low clamping voltage and high surge capability, the ESDALC6V1-5T6 is an ideal choice for protecting high-speed data interfaces such as USB 2.0, Ethernet, SIM interfaces, video lines, and other vulnerable circuits. Its bidirectional design allows for the protection of lines where the signal polarity can reverse, ensuring comprehensive coverage for a variety of applications.

Constructed with STMicroelectronics' advanced low-capacitance TVS technology, this device offers a minimal impact on signal integrity, making it suitable for high-frequency applications. The ESDALC6V1-5T6 comes in a compact SOT-23-6L package, which not only saves valuable board space but also ensures ease of integration into existing and new designs.

Key Features:

  • Transient protection for up to 5 data lines
  • Low clamping voltage for enhanced protection
  • High surge capability to withstand intense ESD events
  • Low capacitance design, preserving signal integrity
  • Compliance with IEC 61000-4-2 standard for ESD immunity
  • Compact SOT-23-6L package for space-saving applications

Applications:

  • USB 2.0 and other high-speed data interfaces
  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication systems
  • Industrial controls
  • Medical devices with sensitive circuitry

The ESDALC6V1-5T6 is a testament to STMicroelectronics' commitment to providing robust protection solutions for electronic equipment. By integrating this TVS device into your design, you can significantly enhance the reliability and longevity of your electronic products against the threats of electrostatic discharge and other transient voltage events.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2621 $58.9725
540+ $0.2151 $116.1540
835+ $0.2084 $174.0140
1,150+ $0.2017 $231.9550
1,485+ $0.1950 $289.5750
1,985+ $0.1748 $346.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess