EN
  • EN
  • DE

BZW50-39

Part No BZW50-39
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 39V 90V R-6 / TRANSILTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tape & Box (TB)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 39V
Voltage - Breakdown (Min) 43.3V
Voltage - Clamping (Maximum) at Ipp 90V
Current - Peak Pulse (10/1000μs) 667A (8/20μs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications Use For General
Capacitance at Frequency 4800pF at 1MHz
Mounting Style Through Hole
Manufacturer Package R6, Axial
Supplier Device Package R-6
Part Number Series BZW50
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807097-BZW50-39
Ultra Librarian 3D Model Ultra Librarian BZW50-39 CAD Model

Description

STMicroelectronics BZW50-39 Transil™ Bidirectional Transient Voltage Suppressor

The BZW50-39 from STMicroelectronics is a high-quality Transil™ transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This robust component is an essential part of any circuit where reliable protection against voltage spikes is crucial.

With its bidirectional clamping feature, the BZW50-39 is capable of protecting circuits on both positive and negative transients, making it a versatile solution for a wide range of applications. This TVS device is particularly well-suited for protecting voltage-sensitive components which can be found in telecom systems, computer interfaces, and other industrial and consumer electronics.

Constructed with high-surge capability, the BZW50-39 can handle pulses from 10/1000μs up to 50A, ensuring that devices remain safe even under extreme conditions. Its standoff voltage is 39V, which is the maximum voltage that can be applied while maintaining the device in its non-conductive state, providing a substantial margin against electrical surges.

The BZW50-39 comes in a rugged axial-lead package and is designed to meet the rigorous standards of IEC 61000-4-5 and ISO 7637-2, which are the international standards for lightning and surge protection. This certification underscores its reliability and effectiveness in safeguarding electronic components.

Key features of the BZW50-39 include:

  • Peak pulse power: 1500W (10/1000μs)
  • Standoff voltage: 39V
  • Breakdown voltage range: From 43.5V to 48.1V
  • Maximum clamping voltage: 64.8V at 23.3A
  • Low incremental surge resistance
  • High-temperature soldering guaranteed: 260°C/10s/0.375” (9.5mm) lead length at 5 lbs (2.3kg) tension

With its high surge capability and robust construction, the BZW50-39 is an excellent choice for ensuring the longevity and reliability of electronic systems. Whether used in power supply units, consumer electronics, or industrial applications, this TVS diode from STMicroelectronics provides critical protection against transient overvoltage, securing the integrity of your electronic equipment.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6624 $50.5856
46+ $2.1845 $100.4870
71+ $2.1163 $150.2573
98+ $2.0480 $200.7040
127+ $1.9797 $251.4219
170+ $1.7749 $301.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess