EN
  • EN
  • DE

ESDALC6V1-1BU2

Part No ESDALC6V1-1BU2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM ST0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Applications General Purpose
Capacitance @ Frequency 5pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package ST0201
Win Source Part Number 015724-ESDALC6V1-1BU2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDALC6V1-1BU2 CAD Model

Description

ESDALC6V1-1BU2 - Transient Voltage Suppression Diode

The ESDALC6V1-1BU2 from STMicroelectronics is a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from electrostatic discharges (ESD) and other voltage-induced transient events. This diode is particularly well-suited for high-speed data lines and USB power lines, where the integrity of the signal and the protection of the components are paramount.

Constructed using advanced silicon technology, the ESDALC6V1-1BU2 offers a bidirectional clamping feature that provides symmetrical ESD protection for data lines when subjected to overvoltages. This makes it an ideal choice for safeguarding interfaces such as HDMI, USB 2.0, USB 3.0, and Ethernet connections, where bidirectional data flow is common.

One of the key features of this TVS diode is its low clamping voltage, which ensures that even the most sensitive microelectronic circuits are shielded from the harmful effects of voltage spikes. The ESDALC6V1-1BU2 is capable of withstanding ESD strikes up to the maximum level specified in the IEC 61000-4-2 international standard, making it an extremely robust choice for critical applications.

The device is packaged in a small SOD-882 footprint, also known as the ST0201 package. This compact form factor allows for high-density mounting and is suitable for space-constrained applications, while also providing a low line capacitance that preserves signal integrity at high speeds.

Furthermore, the ESDALC6V1-1BU2 is characterized by its fast response time to transient events, ensuring that protection is provided almost instantaneously upon the detection of an overvoltage condition. This rapid response is crucial for preventing damage to the protected device before the transient can have a deleterious effect.

STMicroelectronics has designed the ESDALC6V1-1BU2 with both performance and reliability in mind, making it an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Whether used in consumer electronics, telecommunications, or computing applications, the ESDALC6V1-1BU2 is an essential component for modern electronic protection strategies.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0398 $50.1480
3,070+ $0.0326 $100.0820
4,750+ $0.0316 $150.1000
6,540+ $0.0306 $200.1240
8,450+ $0.0296 $250.1200
11,325+ $0.0265 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess