EN
  • EN
  • DE

SMA6J170CA-TR

Part No SMA6J170CA-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 170VWM 292VC SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 292V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer STMicroelectronics
Series SMA6J, TRANSIL™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA (DO-214AC)
Family Name SMA6J
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-7886-2, 497-7886-1, 497-7886-2, SMA6J170CATR, -497-7886-1, SMA6J170CA-TR-ND, 497-7886-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895568-SMA6J170CA-TR
Ultra Librarian 3D Model Ultra Librarian SMA6J170CA-TR CAD Model

Description

Product Overview: SMA6J170CA-TR from STMicroelectronics

The SMA6J170CA-TR from STMicroelectronics is a robust and versatile transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This device is a part of STMicroelectronics' SMA6J series, known for its high reliability and performance in surge protection. The SMA6J170CA-TR is specifically crafted to safeguard against overvoltage events that can occur due to lightning, load switch, and other induced surges.

Key Features

  • Stand-off Voltage: The SMA6J170CA-TR offers a stand-off voltage of 170V, making it suitable for a wide range of applications where this level of voltage protection is required.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W (10/1000μs), this TVS diode can handle significant power surges, ensuring the protection of downstream components.
  • Bi-directional Device: As a bi-directional TVS, the SMA6J170CA-TR provides symmetrical protection for both polarities of voltage spikes, simplifying circuit design and reducing inventory needs.
  • Low Clamping Voltage: It features a low clamping voltage, minimizing the stress on protected components during transient events.
  • Fast Response Time: The device responds to overvoltage events quickly, typically in less than 1 picosecond, offering immediate protection against voltage transients.
  • Package: Housed in a compact SMA (DO-214AC) package, it is suitable for high-density circuit board designs and is easy to integrate into a wide range of electronic systems.

Applications

The SMA6J170CA-TR is ideal for protecting sensitive electronics in various applications, including:

  • Power supply lines
  • Telecommunication systems
  • Industrial systems
  • Computer interfaces
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the SMA6J170CA-TR is no exception. It meets or exceeds industry standards for surge protection devices, ensuring dependable performance in the most demanding environments. With its robust construction and proven surge protection capabilities, the SMA6J170CA-TR is a smart choice for engineers looking to enhance the longevity and reliability of their electronic products.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess