Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 5
STAND-OFF Voltage (Vwm) 15V
Minimum Breakdown Voltage 18V
Max Clamping Voltage 28V
Peak Pulse Current(Ippm) 25A (8/20μs)
Power Dissipation - Pd 300W
Applications General Purpose
Capacitance @ Frequency 350pF @ 1MHz
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 018129-ITA18B1RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ITA18B1RL CAD Model

Description

Product Overview: ITA18B1RL from STMicroelectronics

The ITA18B1RL is a high-performance device manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is part of STMicroelectronics' extensive range of power management solutions and is designed to meet the stringent requirements of today's electronic applications.

Key Features

  • High Voltage Tolerance: The ITA18B1RL is capable of handling high voltage levels, making it suitable for a variety of power applications.
  • Low On-Resistance: The device features low on-resistance, which ensures efficient power conduction and minimizes energy loss.
  • Thermal Protection: It comes with built-in thermal protection features that prevent the device from overheating, thereby ensuring reliability and a longer lifespan.
  • Compact Design: The ITA18B1RL is designed to be compact, allowing for easy integration into space-constrained applications.
  • Robust Package: Housed in a robust package, the product is designed to withstand harsh environments and mechanical stress.

Applications

The ITA18B1RL is suitable for a wide range of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Motor control circuits
  • Automotive electronics
  • LED lighting systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the ITA18B1RL is no exception. The product is manufactured using state-of-the-art technology and undergoes rigorous testing to ensure it meets the highest standards of performance and durability.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the ITA18B1RL into their projects. STMicroelectronics also provides dedicated technical support to assist with any design challenges or questions that may arise.

You May Also Be Interested in

STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 5V 9V SC70-6
Lowest to $1.0416
ECAD model for 82400274
STMicroelectronics
3-line low capacitance protection for high speed USB | TVS DIODE 3V 4FLIPCHIP
Lowest to $0.4685
ECAD model for USBULC6-3F3
Vishay
TVS DIODE 33.3VWM 53.9VC DO204AL / 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Lowest to $1.1565
ECAD model for BZW04-33B-E3/54
Littelfuse Inc.
TVS DIODE 380VWM 520VC AXIAL
Need more? Email Us
ECAD model for AK10-380C
STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention