EN
  • EN
  • DE

ESDA5-1F4

Part No ESDA5-1F4
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 9VC 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203163-ESDA5-1F4
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Zener
Voltage - Breakdown (Min) 5.8V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 11A
Applications General Purpose
Ultra Librarian 3D Model Ultra Librarian ESDA5-1F4 CAD Model

Description

The ESDA5-1F4 from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronics from the damaging effects of Electrostatic Discharge (ESD) and other voltage-induced transients. This compact and robust device is a crucial component for modern electronic systems that require high levels of protection against sudden and extreme voltage spikes.

Key Features

  • ESD Protection: The ESDA5-1F4 offers excellent protection against ESD, exceeding the IEC 61000-4-2 standard (±15kV air, ±8kV contact discharge).
  • Low Clamping Voltage: With a low clamping voltage, it ensures that sensitive components are shielded from the harmful impact of over-voltage events.
  • Single Line Protection: Designed to protect one data or power line, it provides a focused approach to safeguarding specific pathways within a circuit.
  • Large Bandwidth: The device features a large bandwidth to accommodate high-speed data lines without compromising signal integrity.
  • Low Leakage Current: It has an extremely low leakage current, which is essential for maintaining energy efficiency in battery-powered applications.
  • High Reliability: Built with STMicroelectronics' commitment to quality, the ESDA5-1F4 ensures high reliability and long-term performance.

Applications

The ESDA5-1F4 is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Computers and Peripherals
  • Portable Electronics
  • Networking Devices
  • Industrial Control Systems

Package and Installation

The device is offered in a small SOT-23 package, which is suitable for use in space-constrained applications. Its lead-free design makes it compliant with current RoHS regulations, ensuring that it meets global environmental standards. The ESDA5-1F4 is easy to integrate into existing designs thanks to its simple surface-mount configuration, allowing for streamlined manufacturing and assembly processes.

With its robust protection capabilities and flexible applications, the STMicroelectronics ESDA5-1F4 is an essential component for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,095+ $0.0458 $50.1510
2,660+ $0.0376 $100.0160
4,110+ $0.0365 $150.0150
5,670+ $0.0353 $200.1510
7,335+ $0.0341 $250.1235
9,805+ $0.0306 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 1095 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess