EN
  • EN
  • DE

LV24030LP-TLM-E

Part No LV24030LP-TLM-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description MOBILE TUNER IC / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 198894-LV24030LP-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV24030LP-TLM-E CAD Model

Description

The LV24030LP-TLM-E is a cutting-edge automotive-grade integrated circuit manufactured by ON Semiconductor, a leading provider in energy-efficient innovations. This product is designed to cater to the demanding requirements of modern automotive applications, ensuring reliability and performance in a variety of systems.

Key Features

  • High Efficiency: The LV24030LP-TLM-E is engineered for maximum energy efficiency, which is crucial for automotive applications where power conservation is paramount.
  • Robust Design: Built to withstand the harsh conditions often encountered in automotive environments, this component is durable and reliable, with a design that resists temperature variations, vibrations, and other challenging conditions.
  • Automotive Grade: As an AEC-Q100 qualified device, it meets the stringent quality standards required for automotive components, ensuring optimal performance and safety.
  • Compact Footprint: The small form factor of the LV24030LP-TLM-E makes it ideal for applications where space is at a premium, without compromising on power or functionality.
  • Easy Integration: This IC is designed for ease of integration into existing automotive systems, offering flexibility and compatibility with a wide range of automotive designs.

Applications

The LV24030LP-TLM-E is versatile and can be integrated into a variety of automotive systems, including:

  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and audio systems
  • Body electronics
  • Telematics

Technical Specifications

ON Semiconductor has equipped the LV24030LP-TLM-E with a robust set of technical specifications that make it suitable for the demanding requirements of automotive applications. Some of the key specifications include:

  • Operating Temperature Range: Specifically designed to operate effectively across a wide range of temperatures.
  • Electrical Characteristics: Optimized for automotive voltage levels, with protection features to handle transient conditions.
  • Package Type: Delivered in a package that facilitates efficient heat dissipation and space utilization.

In conclusion, the LV24030LP-TLM-E from ON Semiconductor represents a state-of-the-art solution for automotive electronics, delivering both performance and reliability. With its robust feature set and compliance with automotive standards, it is an ideal choice for manufacturers looking to enhance the capabilities and efficiency of their automotive systems.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8621 $65.7242
5+ $26.9635 $134.8175
7+ $26.1215 $182.8505
10+ $25.2783 $252.7830
12+ $24.4363 $293.2356
16+ $21.9080 $350.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess