Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Purpose Audio Signal Processor
Applications Audio Systems
Number of Channels 2
Supply Voltage - Operating 6 V to 10.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFP (7x7)
Win Source Part Number 215956-E-TDA7342N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-TDA7342N CAD Model

Description

E-TDA7342N - Audio Processor from STMicroelectronics

The E-TDA7342N is a sophisticated audio processor developed by STMicroelectronics, designed to offer high-quality sound processing for automotive and consumer audio applications. This advanced integrated circuit is built to provide a seamless audio experience, featuring a range of functionalities that cater to the needs of modern audio systems.

Key Features:

  • Sound Processing: The E-TDA7342N is equipped with a variety of sound processing capabilities, including volume control, balance, fader, bass, and treble adjustments. These features allow users to tailor the audio output to their preferences, ensuring an optimal listening experience.
  • Input Flexibility: With multiple input channels, the device can handle various audio sources, making it versatile for different audio setups. This flexibility ensures that users can switch between sources without compromising on sound quality.
  • Output Configurations: The audio processor supports different output configurations, providing compatibility with a range of speaker setups. Whether it's a simple stereo system or a more complex multi-speaker arrangement, the E-TDA7342N can manage it effectively.
  • Low Distortion: STMicroelectronics has designed the E-TDA7342N with low distortion characteristics, ensuring that the audio output is clear and precise, with minimal unwanted noise or interference.
  • Easy Integration: The processor comes in a compact package, making it easy to integrate into various designs without requiring a lot of board space. This aspect is particularly beneficial for automotive applications where space is at a premium.

Applications:

The E-TDA7342N is ideal for a wide range of applications, especially where high-quality audio processing is required. It is particularly well-suited for:

  • Car audio systems
  • Home theater systems
  • Hi-Fi audio setups
  • Portable audio devices

In conclusion, the E-TDA7342N from STMicroelectronics represents a powerful solution for audio signal processing, offering a blend of flexibility, quality, and ease of use that is hard to match. Whether for personal or professional use, this audio processor is designed to deliver exceptional audio performance in a variety of settings.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R2S15207FP
Maxim Integrated
Need more? Email Us
ECAD model for MAX98925EWV+T
Renesas Electronics America
Lowest to $13.2465
ECAD model for R2S15208SP
Maxim Integrated
Need more? Email Us
ECAD model for MAX9890BEBL+TG075
ON Semiconductor
Need more? Email Us
ECAD model for LC75342
Maxim Integrated
Need more? Email Us
ECAD model for MAX9890BEBL+TG51
Renesas Electronics America
Need more? Email Us
ECAD model for M61546FP
Renesas Electronics America
Lowest to $2.2599
ECAD model for R2A15909SP
Renesas Electronics America
Need more? Email Us
ECAD model for M61538FP#TF0G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention