EN
  • EN
  • DE

E-QMV863ET5

Part No E-QMV863ET5
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057385-E-QMV863ET5
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E-QMV863ET5 CAD Model

Description

Product Overview: E-QMV863ET5 by STMicroelectronics

The E-QMV863ET5 is a high-performance electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to a wide array of applications, offering exceptional reliability and efficiency in its operation.

Key Features

  • Versatile Integration: The E-QMV863ET5 is built with advanced technology that allows it to be easily integrated into various electronic systems, making it an ideal choice for designers looking for a flexible solution.
  • Robust Performance: Engineered to deliver consistent performance, this product can withstand challenging conditions without compromising on its functionality.
  • Energy Efficient: With energy efficiency at its core, the E-QMV863ET5 helps in reducing the overall power consumption of the system it is a part of, leading to cost savings and a reduced carbon footprint.
  • Longevity: STMicroelectronics is known for its commitment to quality, and the E-QMV863ET5 is no exception. It is designed for longevity, ensuring a long operational life and reducing the need for frequent replacements.

Applications

The E-QMV863ET5 is versatile and can be employed in a variety of applications, including:

  • Industrial automation systems
  • Consumer electronics
  • Communication equipment
  • Automotive electronics
  • Medical devices

Technical Specifications

STMicroelectronics provides comprehensive technical specifications for the E-QMV863ET5, ensuring that engineers and designers can evaluate its suitability for their specific applications:

  • Package Type: Provided in a robust package that ensures safe handling and mounting onto various PCB layouts.
  • Operating Temperature Range: Designed to operate effectively over a wide temperature range, suitable for harsh environments.
  • Compliance: Meets industry standards for safety and performance, complying with relevant international regulations.

Quality and Support

STMicroelectronics stands behind the quality of the E-QMV863ET5 with comprehensive support and a commitment to customer satisfaction. Users can access detailed documentation, application notes, and technical support to ensure a seamless integration experience.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess