Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1500V (1.5kV)
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 1.6V @ 6A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1μs
Current - Reverse Leakage @ Vr 100μA @ 1500V
Mounting Through Hole
Case / Package TO-220FPAC
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 080843-DTV1500HDFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTV1500HDFP CAD Model

Description

The DTV1500HDFP is a cutting-edge high voltage damper diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This device is specifically engineered for use in demanding applications such as horizontal deflection stages in CRT monitors and televisions, offering superior performance in energy efficiency and stability.

Key Features

  • High Voltage Capability: The DTV1500HDFP is capable of withstanding peak reverse voltages up to 1500V, making it suitable for high voltage applications.
  • Fast Switching Speed: With its fast recovery time, this diode ensures minimal energy loss and improved efficiency in switching applications.
  • High Surge Current Capability: Designed to handle high surge currents, this component is robust against transient spikes, enhancing the reliability of the electronic equipment it is used in.
  • Insulated Package: The device comes in a fully insulated TO-220FP package, providing excellent electrical isolation and mechanical protection.

Applications

The DTV1500HDFP is ideal for a variety of applications, including but not limited to:

  • Horizontal deflection systems in CRT displays
  • Switching power supplies
  • High voltage circuits
  • Freewheeling diodes in converters and motor control circuits

Product Advantages

STMicroelectronics' DTV1500HDFP offers several advantages that set it apart from other diodes in the market:

  • Reliability: The robust design ensures long-term reliability, even under harsh operating conditions.
  • Performance: High-speed operation and high voltage handling capabilities provide superior performance in energy-intensive applications.
  • Energy Efficiency: The fast recovery time minimizes power dissipation and enhances overall energy efficiency.
  • Safety: The insulated package reduces the risk of electrical shock and short circuits, ensuring safer operation for users and equipment.

Whether for repair, replacement, or new design work, the STMicroelectronics DTV1500HDFP high voltage damper diode is a reliable and efficient choice for engineers and technicians worldwide.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention