EN
  • EN
  • DE

DMV1500SDFD

Part No DMV1500SDFD
Manufacturer STMicroelectronics
Catalog RF Diodes
Description DIODE DAMPER/MOD VIDEO TO220FPAB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 1500V
Current - Max 6A
Temperature Range - Operating 150°C (TJ)
Case / Package TO-220FPAB
Win Source Part Number 014511-DMV1500SDFD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMV1500SDFD CAD Model

Description

The DMV1500SDFD is a high-performance product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular device is designed to cater to a wide range of applications, offering excellent efficiency and power handling capabilities.

Key Features

  • Voltage Rating: The DMV1500SDFD boasts a robust voltage rating, making it suitable for high-voltage applications. This feature ensures that the device can handle spikes and surges without compromising performance.
  • Current Capacity: With its high current capacity, this product can support applications that require a significant amount of power, providing consistent performance even under strenuous conditions.
  • Thermal Performance: The device is designed with superior thermal management in mind, ensuring it operates within safe temperature ranges, which enhances its reliability and extends its lifespan.
  • Package: The compact and robust package of the DMV1500SDFD allows for efficient use of PCB space without sacrificing performance, making it an ideal choice for space-constrained applications.

Applications

The DMV1500SDFD is versatile enough to be used in a variety of electronic systems, including but not limited to:

  • Power supply units
  • Motor drives
  • Lighting systems
  • Automotive applications
  • Industrial automation

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The DMV1500SDFD is no exception, as it undergoes rigorous testing and quality control procedures to ensure it meets the needs of even the most demanding applications.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental stewardship, the DMV1500SDFD is manufactured with sustainability in mind. It complies with various international environmental regulations, ensuring that it is as eco-friendly as it is powerful and reliable.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5823 $58.2300
245+ $0.4779 $117.0855
375+ $0.4628 $173.5500
520+ $0.4479 $232.9080
670+ $0.4330 $290.1100
895+ $0.3882 $347.4390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,723 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess