EN
  • EN
  • DE

DMV1500HFD5

Part No DMV1500HFD5
Manufacturer STMicroelectronics
Catalog RF Diodes
Description DIODE STANDAR 1500V TO220FPAB F5  /  RF Diode Standard - 1 Pair Series Connection 1500V 6 A TO-220FPAB F5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Type Standard - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 1500V
Current - Max 6 A
Temperature Range - Operating 150°C (TJ)
Package / Case TO-220-3 Full Pack, Formed Leads
Supplier Device Package TO-220FPAB F5
Base Product Number DMV1500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-4191-5
Standard Package 810
Win Source Part Number 1150814-DMV1500HFD5
Ultra Librarian 3D Model Ultra Librarian DMV1500HFD5 CAD Model

Description

The DMV1500HFD5 is a high-performance, rugged power diode module designed by STMicroelectronics, a leader in semiconductor solutions. This module is engineered to meet the demanding requirements of high-efficiency power conversion systems. It is well-suited for a variety of applications, including industrial motor drives, solar inverters, uninterruptible power supplies (UPS), and electric vehicle (EV) charging stations.

Key Features

  • Voltage and Current Ratings: The DMV1500HFD5 is rated for a repetitive peak reverse voltage (VRRM) of 1500V and an average forward current (IFAV) of 60A at TC = 110°C, making it suitable for high-voltage and high-power applications.
  • High Surge Current Capability: With a non-repetitive surge current (IFSM) of 600A, this module can handle high transient currents, ensuring reliability under stressful conditions.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces power loss and improves efficiency, which is critical in energy-sensitive designs.
  • Isolation: The DMV1500HFD5 features an insulated metal baseplate, providing excellent thermal transfer and electrical isolation up to 2500V RMS.
  • Package: Housed in a compact and robust ISOTOP package, the module is engineered for optimal thermal management and space-saving installation.

Applications

The DMV1500HFD5 is versatile and can be utilized in a variety of power applications. Its robust design and high-reliability performance make it an excellent choice for:

  • Power supplies for industrial applications
  • Motor control systems
  • Renewable energy systems, including solar inverters
  • Welding equipment
  • Electric vehicle (EV) infrastructure, like charging stations
  • High-power converters and inverters

Conclusion

The STMicroelectronics DMV1500HFD5 diode module is a testament to the company's commitment to providing high-quality, reliable components for advanced power conversion technologies. Its combination of high voltage and current ratings, low power loss, and robust package design make it a go-to choice for engineers and designers looking to enhance the performance and efficiency of their power systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW
Lowest to $0.2684
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess