Products specifications Report Issue?

Categories Relays
Manufacturer IXYS Integrated Circuits Division
Series LAA, OptoMOS
Packaging Reel package
Circuit DPST (2 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 16 Ohm
Load Current 170mA
Voltage - Input 1.2VDC
Voltage - Load 0 ~ 350 V
Mounting SMD
Termination Style Gull Wing
Package 8-SMD (0.300", 7.62mm)
Manufacturer Package 8-SMD
Relay Type Relay
Win Source Part Number 778275-LAA125STR
Popularity Medium
Supply and Demand Status Limited
Family Name LAA125
Introduction Date February 26, 2001
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LAA125STR CAD Model

Description

The IXYS Integrated Circuits Division LAA125STR is a DPST (2 Form A) Relay manufactured by IXYS Integrated Circuits Division.

  • Load Current: 170mA
  • Voltage Load: 0 ~ 350 V
  • Series: LAA OptoMOS
  • On-State Resistance: 16 Ohm
  • Package: 8-SMD (0.300", 7.62mm)
  • Termination Style: Gull Wing
  • Input Voltage: 1.2VDC
  • Output Type: AC, DC
  • Category: Relays
  • Popularity: Medium
  • Supply and Demand: Limited
  • EOL Date: 2026
  • ECCN: EAR99
  • Alternatives: PS7141CL-2A, AQW210EHAT, PVT422PPBF, PVT422S-T

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
ECAD model for LH1541AAB
Vishay
SMD-8 SSR 2 FORM A
Need more? Email Us
ECAD model for LH1513AAC
Infineon Technologies
1 Form A Phototransistor Telecomswitch
Need more? Email Us
ECAD model for LH1549AB
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 3A 0-60V / Solid State SPST-NO (1 Form A) 4-SMD (0.300", 7.62mm)
Lowest to $3.4038
ECAD model for TLP3555A(TP1,F
Omron
SSR RELAY SPST-NO 110MA 0-350V / Solid State SPST-NO (1 Form A) 4-SOP (0.179", 4.55mm)
Lowest to $0.2890
ECAD model for G3VM-351VY(TR05)
Vishay
Need more? Email Us
ECAD model for LH1500
Infineon Technologies
Need more? Email Us
ECAD model for LH1531AB
NEC
Relay SSR 50mA 1.4V DC-IN 2.5A 60V AC/DC-OUT 6-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS710B-1A-A
Vishay
LSOP-8 SSR 1 FORM A CTR>33%
Need more? Email Us
ECAD model for LH1529FP

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention