EN
  • EN
  • DE

1N1186AR

Part No 1N1186AR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description STANDARD RECTIFIER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 40A
Voltage - Forward (Vf) (Max) @ If 1.19 V @ 90 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-203AB (DO-5)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number 1N1186
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538948-1N1186AR
Ultra Librarian 3D Model Ultra Librarian 1N1186AR CAD Model

Description

The 1N1186AR is a robust rectifier diode from Microchip Technology, renowned for its reliability and efficiency in various electronic applications. This component is specifically designed to facilitate the conversion of alternating current (AC) to direct current (DC), a fundamental process in power supply systems.

Key Features

  • Voltage Rating: The 1N1186AR has a reverse voltage rating of 100V, making it suitable for moderate voltage requirements in electronic circuits.
  • Current Capacity: With a forward current rating of 40A, this diode can handle a substantial amount of current, which is ideal for high-power applications.
  • High Surge Capacity: The device is capable of withstanding high surge currents, which is crucial for protecting circuits against sudden spikes in voltage.
  • Robust Design: Encased in a durable package, the 1N1186AR can withstand harsh conditions, contributing to its long operational life.
  • Thermal Performance: Efficient thermal conduction ensures that the diode operates within safe temperature ranges, thus preventing overheating and potential damage.

Applications

The 1N1186AR is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronics
  • Industrial power converters
  • Automotive charging systems
  • Motor controllers
  • Renewable energy systems such as solar panels and wind turbines

Quality and Reliability

Microchip Technology is committed to delivering high-quality components. The 1N1186AR rectifier diode is no exception, with its construction and performance meeting the stringent standards set by the industry. Users can expect dependable performance and a product that is less likely to fail, reducing downtime and maintenance costs.

Conclusion

The 1N1186AR from Microchip Technology is a testament to the company's dedication to excellence in electronic components. With its ability to handle significant power levels and its rugged design, this rectifier diode is an excellent choice for engineers and technicians looking for a reliable solution to their AC to DC conversion needs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess