EN
  • EN
  • DE

DLA001N

Part No DLA001N
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026588-DLA001N
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DLA001N CAD Model

Description

The DLA001N is a versatile power management integrated circuit (IC) from STMicroelectronics, designed to cater to a wide range of applications requiring efficient power distribution and control. This advanced IC is a critical component for modern electronic systems that demand stable and reliable power management solutions.

Key Features

  • High Efficiency: The DLA001N boasts high efficiency in power conversion, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Wide Input Voltage Range: This IC can operate over a broad range of input voltages, making it suitable for various power supply scenarios and ensuring compatibility with different types of electrical equipment.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision in power management.
  • Thermal Protection: The DLA001N includes thermal protection features that prevent overheating, ensuring the longevity and reliability of both the IC and the host device.
  • Low Standby Consumption: It is designed with low standby power consumption, which is essential for battery-powered devices to maximize battery life.

Applications

The DLA001N is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics
  • Telecommunication systems
  • Computer peripherals
  • Industrial controls

Product Specifications

Parameter Value Input Voltage (min) 2.0V Input Voltage (max) 5.5V Output Voltage (adjustable) 1.22V to 5.5V Operating Temperature Range -40°C to +125°C

For those looking for a reliable and efficient power management solution, the DLA001N from STMicroelectronics offers the performance and features necessary to meet the needs of a diverse range of electronic devices.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess