The DG4130Y is a high-performance, quad single-pole double-throw (SPDT) analog switch designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This switch is a part of ST's extensive range of switch and multiplexer devices, which are crafted to meet the demanding requirements of modern electronic systems.
The DG4130Y offers low on-resistance and low charge injection, making it an ideal choice for precision applications. It operates over a wide range of supply voltages, from ±4.5V to ±20V or a single supply of 9V to 40V, which provides designers with the flexibility to use the switch in various configurations and systems.
With its high switching speed and low power consumption, the DG4130Y is suitable for a multitude of applications, including signal routing in communication devices, data acquisition systems, and audio/video switching. Its low crosstalk and off-isolation characteristics ensure minimal interference between channels, which is critical in high-fidelity audio and precise measurement applications.
The device is available in a compact SOIC-16 package, which is conducive to space-constrained applications. Its extended industrial temperature range also ensures reliable operation under harsh conditions, making it suitable for industrial and automotive markets.
STMicroelectronics has equipped the DG4130Y with ESD protection, thereby enhancing the robustness of the device against electrostatic discharges. This feature is particularly important in environments where ESD events are common, helping to prevent damage to the device and ensuring system reliability.
Overall, the DG4130Y from STMicroelectronics represents a blend of performance, versatility, and reliability. It is designed to meet the stringent requirements of today's electronic systems, offering designers a high-quality switch solution that can be used in a diverse array of applications.