Overview of Product CS1H470MCRE77 from STMicroelectronics
The CS1H470MCRE77 is a high-performance capacitor manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative components. This capacitor is a part of the robust and reliable range of electronic components designed to cater to a wide array of applications in the electronics industry.
Key Features
- Capacitance: The CS1H470MCRE77 boasts a capacitance of 47µF, providing a substantial energy storage capacity for various circuit applications.
- Voltage Rating: It is rated for 16V, making it suitable for a range of low to medium voltage applications.
- Temperature Range: This capacitor can operate effectively within a temperature range from -55°C to +105°C, ensuring reliability and performance stability under extreme conditions.
- Tolerance: With a tolerance of ±20%, the CS1H470MCRE77 provides flexibility and resilience in circuits where precise capacitance values are not critical.
- Size and Packaging: The compact design, with a size of 5mm x 5.4mm (diameter x length), allows for efficient use of space on printed circuit boards. It comes in a reel packaging, facilitating easy integration into automated manufacturing processes.
- Construction: The CS1H470MCRE77 is constructed with high-grade materials, ensuring a long operational life and stability of its electrical properties over time.
Applications
The versatility of the CS1H470MCRE77 capacitor makes it an ideal choice for a variety of applications, including:
- Power supply circuits
- Energy storage in electronic devices
- Smoothing and filtering applications
- Timing circuits
- Audio and video equipment
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products that meet stringent industry standards. The CS1H470MCRE77 is no exception, as it undergoes rigorous testing to ensure it meets the company's high standards for reliability and performance. Customers can trust this capacitor to deliver consistent performance and durability in their electronic projects and products.
For engineers and designers looking for a reliable capacitor with a good balance of capacitance, voltage rating, and temperature resilience, the CS1H470MCRE77 from STMicroelectronics is an excellent choice that promises to deliver quality and performance.