EN
  • EN
  • DE

MAX9724DEBC

Part No MAX9724DEBC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707533-MAX9724DEBC
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9724DEBC CAD Model

Description

Maxim Integrated's MAX9724DEBC: High-Efficiency, Class D Audio Amplifier

The MAX9724DEBC from Maxim Integrated is a state-of-the-art, high-efficiency Class D audio amplifier that offers a compact and power-saving solution for portable audio applications. Designed with the needs of modern electronics in mind, this integrated circuit (IC) provides a seamless audio experience for users looking for high-quality sound without compromising on battery life or space.

Key Features

  • High Efficiency: With its Class D operation, the MAX9724DEBC ensures minimal power loss, translating to longer battery life for portable devices.
  • Low EMI: The device is engineered to produce low electromagnetic interference (EMI), making it ideal for use in close proximity to RF-sensitive circuitry.
  • Adjustable Gain: It offers configurable gain settings, allowing designers to tailor the audio output to specific requirements.
  • DirectDrive® Technology: Maxim's proprietary DirectDrive technology eliminates the need for DC-blocking capacitors, reducing the overall component count and saving on board space.
  • Thermal Protection: The MAX9724DEBC includes built-in thermal overload protection, safeguarding the IC from potential damage due to overheating.
  • Click-and-Pop Suppression: The amplifier includes features to minimize the audible clicks and pops during power or shutdown cycles.

Applications

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Portable Gaming Devices

Technical Specifications

  • Output Power: Capable of delivering up to 1.4W per channel into a 4Ω load.
  • Supply Voltage: Operates from a 2.7V to 5.5V supply, suitable for a variety of battery-powered applications.
  • Package: Available in a compact, 30-bump WLP (Wafer-Level Package) or a 24-pin TQFN (Thin Quad Flat No leads) package.

The MAX9724DEBC from Maxim Integrated is designed for those who demand high-quality audio amplification without the bulk or power inefficiency of traditional amplifiers. By integrating advanced features into a small footprint, this IC meets the rigorous requirements of today's portable electronics market.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess