Product Overview: CS1H330MCRE77 - STMicroelectronics
The CS1H330MCRE77 is a cutting-edge capacitor product from STMicroelectronics, a global semiconductor leader known for its innovative and high-quality components. This capacitor falls under the category of aluminum electrolytic capacitors, which are widely used in various electronic circuits for their reliability and efficiency.
Key Features
- Capacitance Value: The CS1H330MCRE77 offers a substantial capacitance of 330 microfarads (µF), which is essential for storing and managing energy in electronic circuits.
- Voltage Rating: With a voltage rating of 50V, this capacitor can handle a wide range of applications that require a moderate voltage level, making it versatile for different types of electronic equipment.
- Temperature Range: It operates effectively within a temperature range of -55°C to +105°C, ensuring reliability and performance under extreme conditions.
- Size and Packaging: The capacitor comes in a compact size with a case diameter of 10mm and a length of 12.5mm, making it suitable for space-constrained applications. It is available in a tape and reel packaging format, which is ideal for automated assembly processes.
- Tolerance: It has a tolerance of ±20%, which is standard for aluminum electrolytic capacitors, providing a balance between precision and cost-effectiveness.
- Long Life: Designed for longevity, the CS1H330MCRE77 is built to last, ensuring a long operational life for the devices it powers.
- RoHS Compliant: This product complies with the RoHS directive, which means it is free from hazardous substances, making it an environmentally friendly choice for manufacturers and consumers alike.
Applications
The CS1H330MCRE77 is suitable for a wide range of applications, including but not limited to:
- Power supply units
- LED lighting systems
- Audio equipment
- Automotive electronics
- Industrial machinery
- Telecommunication devices
In conclusion, the CS1H330MCRE77 from STMicroelectronics is a robust and versatile aluminum electrolytic capacitor that offers excellent performance and reliability for various electronic applications. Its compliance with environmental standards and suitability for automated assembly makes it a smart choice for modern electronics manufacturing.