EN
  • EN
  • DE

CSRC9300A07-ABBR-R

Part No CSRC9300A07-ABBR-R
Manufacturer CSR PLC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008321-CSRC9300A07-ABBR-R
Categories OEM Parts(C-E)
Manufacturer CSR PLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSRC9300A07-ABBR-R CAD Model

Description

The CSRC9300A07-ABBR-R is a Bluetooth audio system-on-chip (SoC) solution from CSR PLC (now part of Qualcomm). It's designed for various wireless audio applications, offering integrated Bluetooth connectivity, audio processing, and power management capabilities. These chips are optimized for high-quality audio streaming and low power consumption.

Applications

  • Bluetooth Speakers: Used in portable and stationary Bluetooth speakers to enable wireless audio streaming from smartphones, tablets, and other devices.
  • Wireless Headphones and Headsets: Integrated into wireless headphones and headsets to provide high-quality audio and voice communication.
  • Automotive Infotainment Systems: Provides Bluetooth connectivity and audio processing for in-car entertainment systems.
  • Wearable Devices: Used in smartwatches and other wearable devices for audio playback and communication.
  • Gaming Headsets: Enables wireless audio and voice communication in gaming headsets.

Features

  • Bluetooth Connectivity: Supports Bluetooth wireless technology for seamless audio streaming and device pairing.
  • Integrated Audio Processing: Includes advanced audio processing capabilities, such as noise cancellation and echo suppression.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable applications.
  • Multiple Audio Codec Support: Supports various audio codecs, including SBC, AAC, and aptX, for high-quality audio playback.
  • Integrated Power Management: Includes integrated power management features for efficient power distribution and battery charging.
  • Digital Signal Processor (DSP): Incorporates a DSP for audio processing and enhancement.
  • Peripheral Interfaces: Offers various peripheral interfaces, such as USB, UART, and I2C, for connectivity to other system components.

Benefits

  • High-Quality Audio Streaming: Ensures clear and immersive audio playback for an enhanced listening experience.
  • Seamless Bluetooth Connectivity: Provides reliable and easy-to-use wireless connectivity with Bluetooth-enabled devices.
  • Extended Battery Life: Low power consumption extends battery life, allowing for longer usage between charges.
  • Simplified System Design: Integrated features reduce component count and simplify board layout.
  • Enhanced Voice Communication: Noise cancellation and echo suppression improve voice quality in calls and voice commands.
  • Cost-Effective Solution: Provides a high-performance audio solution at a competitive price.

Additional Details

The CSRC9300A07-ABBR-R typically supports various Bluetooth profiles, including A2DP, AVRCP, HFP, and HSP. It also features integrated memory for storing firmware and audio data. Specific details about memory size, clock speed, and other specifications are available from Qualcomm's datasheets and product documentation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess