EN
  • EN
  • DE

CS1C470MCRE54

Part No CS1C470MCRE54
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053250-CS1C470MCRE54
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS1C470MCRE54 CAD Model

Description

The CS1C470MCRE54 is a high-quality ceramic capacitor produced by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and reliable components. This capacitor is part of STMicroelectronics' extensive range of passive electronic components that cater to a wide array of applications across various industries.

The CS1C470MCRE54 is a multi-layer ceramic capacitor (MLCC) that offers a capacitance value of 47pF (picofarads). It is designed to operate with a maximum voltage rating of 16V, making it suitable for low-voltage applications. The capacitor features a ±20% tolerance, which is standard for general-purpose capacitors, providing a balance between precision and flexibility in circuit design.

This capacitor comes in a compact 0805 package, which is one of the most common footprint sizes for surface-mount technology (SMT). Its small size makes it ideal for use in space-constrained applications such as mobile devices, wearables, and other compact electronic assemblies. The 0805 package size also facilitates easier manufacturing processes through automated pick-and-place equipment.

The CS1C470MCRE54 boasts a temperature coefficient of X7R, which indicates that it has a stable capacitance over a wide temperature range of -55°C to +125°C. This makes it reliable for use in environments with temperature fluctuations, ensuring consistent performance for critical applications.

STMicroelectronics has designed the CS1C470MCRE54 to meet stringent quality standards, ensuring high durability and longevity. It is RoHS compliant, which means it is free from hazardous substances such as lead, mercury, and cadmium, making it an environmentally friendly choice for electronic manufacturers who are committed to reducing their ecological footprint.

In summary, the CS1C470MCRE54 is a versatile and reliable ceramic capacitor that offers stable performance in a variety of electronic applications. Its compact size, stable temperature characteristics, and compliance with environmental standards make it an excellent choice for designers and engineers looking to incorporate high-quality components into their electronic designs.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0159
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2747
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0836
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1564

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,130+ $0.0443 $50.0590
2,750+ $0.0364 $100.1000
4,250+ $0.0353 $150.0250
5,870+ $0.0341 $200.1670
7,580+ $0.0330 $250.1400
10,140+ $0.0296 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 379 pieces
MOQ: 1130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess