STMicroelectronics CS1C220MCRC54 Capacitor Overview
The CS1C220MCRC54 is a high-performance capacitor from STMicroelectronics, designed to meet the needs of a wide range of electronic applications. This capacitor is part of the CS Series, which is known for its reliability and efficiency in circuit designs. With its compact size and robust construction, the CS1C220MCRC54 is an ideal choice for designers looking to optimize their power management and signal conditioning systems.
Key Features
- Capacitance: The CS1C220MCRC54 offers a capacitance of 22µF, which is suitable for filtering, energy storage, and pulsing applications.
- Voltage Rating: With a voltage rating of 16V, this capacitor can be used in a variety of circuits without the risk of voltage breakdown.
- Tolerance: The capacitor has a tolerance of ±20%, allowing for flexibility in performance across different operating conditions.
- Temperature Range: It operates effectively within a temperature range of -55°C to +105°C, ensuring stability and reliability in extreme environments.
- Package/Case: The CS1C220MCRC54 comes in a surface-mount MCR case, which is easy to install and occupies minimal space on a printed circuit board.
- Longevity: Designed for a long operational life, this capacitor is a dependable component for both commercial and industrial applications.
Applications
The versatility of the CS1C220MCRC54 makes it suitable for a variety of electronic applications, including:
- Power supply circuits
- Audio and video equipment
- Telecommunication devices
- Automotive electronics
- Medical instrumentation
Quality and Standards
STMicroelectronics is committed to providing products that adhere to the highest quality and industry standards. The CS1C220MCRC54 is manufactured with precision and is subjected to rigorous testing to ensure it meets the stringent requirements expected from a leading semiconductor company. Customers can trust in the performance and durability of this capacitor for their critical electronic designs.