EN
  • EN
  • DE

BZW50-82RL

Part No BZW50-82RL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 82VWM 189VC R6 / Diode TVS Single Uni-Dir 82V 5KW 2-Pin Case R-6 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series BZW50, TRANSIL
Packaging Reel package
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 82V
Minimum Breakdown Voltage 91V
Maximum Clamping Voltage 189V
Current - Peak Pulse (10/1000μs) 317A (8/20μs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General
Capacitance @ Frequency 2600pF @ 1MHz
Mounting Style Through Hole
Package R6, Axial
Manufacturer Package R-6
Win Source Part Number 770803-BZW50-82RL
Popularity Medium
Supply and Demand Status Limited
Family Name BZW50-82
Introduction Date January 27, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BZW50-82RL CAD Model

Description

STMicroelectronics BZW50-82RL Transient Voltage Suppressor

The BZW50-82RL from STMicroelectronics is a robust Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This component is a part of STMicroelectronics' BZW50 series, known for their high reliability and performance in surge protection.

With a stand-off voltage of 82V, the BZW50-82RL is capable of clamping and withstanding significant surges without damage. Its high surge capability ensures that devices are safeguarded against harsh electrical transients that could otherwise cause irreversible harm to electronics. The bidirectional device provides symmetrical protection, making it suitable for AC applications or where the polarity reverses.

The BZW50-82RL is packaged in a molded plastic case, which enhances its durability and longevity. The package is designed to optimize heat dissipation, ensuring reliable operation even under high surge conditions. The axial lead design facilitates easy installation on printed circuit boards, making it a versatile choice for various applications.

This TVS diode is characterized by its fast response time, typically less than 1 picosecond from 0V to BV min, providing immediate protection against voltage transients. Its low incremental surge resistance helps in maintaining the clamping voltage to a minimum during the surge event, thereby offering better protection for the connected sensitive components.

The BZW50-82RL is ideal for a wide range of applications, including but not limited to power supply circuits, communication systems, and other electronic devices that require high-level protection against voltage surges. Its compliance with industrial standards, including RoHS and the capability to handle 5,000W peak pulse power (10/1000μs waveform), makes it a reliable and essential component for surge protection solutions.

Overall, the BZW50-82RL TVS diode is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems against voltage transients. With STMicroelectronics' commitment to quality, this component represents a blend of performance and peace of mind for any surge protection requirements.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0983 $54.9150
115+ $0.9012 $103.6380
175+ $0.8730 $152.7750
240+ $0.8448 $202.7520
310+ $0.8167 $253.1770
410+ $0.7322 $300.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess