EN
  • EN
  • DE

BZV55C3V3/ ZMM3V3

Part No BZV55C3V3/ ZMM3V3
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050347-BZV55C3V3/ ZMM3V3
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZV55C3V3/ ZMM3V3 CAD Model

Description

STMicroelectronics BZV55C3V3/ZMM3V3 Zener Diode

The BZV55C3V3/ZMM3V3 from STMicroelectronics is a highly precise and reliable Zener diode, designed to offer voltage regulation in a compact package. This Zener diode features a nominal Zener voltage of 3.3V, making it ideal for a wide range of voltage stabilization applications where a low-voltage operation is essential.

The BZV55C3V3/ZMM3V3 is housed in the small LL-34 (MiniMELF) surface-mount package, which is designed for optimal space-saving on printed circuit boards (PCBs). This package allows for efficient thermal dissipation and robust mechanical protection of the diode, ensuring stable performance over its lifespan. With its miniature size, this Zener diode is particularly well-suited for use in portable devices and space-constrained applications.

With a test current (IZT) of 5mA, the BZV55C3V3/ZMM3V3 ensures precise voltage regulation, and its low dynamic impedance ensures good performance in a variety of circuits. The device is capable of handling a power dissipation of 500mW, which, combined with its thermal characteristics, allows it to operate efficiently under typical circuit conditions.

The BZV55C3V3/ZMM3V3 has been designed with a focus on quality and reliability. It features a non-repetitive peak reverse power dissipation of 40W (at Ta = 25°C, for 10ms), which provides a safeguard against voltage transients. Furthermore, it has a wide operating temperature range from -65°C to 175°C, which ensures stable functionality across various environmental conditions.

STMicroelectronics' attention to manufacturing standards means this Zener diode meets the stringent requirements for consistent performance. It is suitable for use in a plethora of electronic circuits, including power supply regulation, voltage reference, and protection circuits in consumer electronics, telecommunications, and industrial equipment.

Overall, the BZV55C3V3/ZMM3V3 Zener diode is a testament to STMicroelectronics' commitment to providing electronic components that combine small form factor with high reliability and performance, making it a go-to solution for engineers and designers seeking efficient voltage regulation in their electronic designs.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Sony
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess