EN
  • EN
  • DE

BYW77P-200

Part No BYW77P-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description HIGH EFFICIENCY FAST RECOVERY RECTIFIER DIODES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Maximum) @ If 1.15V @ 40A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 25μA @ 200V
Mounting Style Through Hole
Package SOD-93-2
Manufacturer Package SOD-93-2
Operating Temperature - Junction -40°C ~ 150°C
Win Source Part Number 1156852-BYW77P-200
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name BYW77P-200
Introduction Date October 07, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BYW77P-200 CAD Model

Description

Product Overview: BYW77P-200

The BYW77P-200 is a high-performance, fast-recovery power diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This diode is specifically engineered to meet the stringent requirements of high-efficiency power supply systems and is suitable for a wide range of applications, including converters, inverters, and freewheeling diodes in power switches.

Key Features

  • Voltage Rating: The BYW77P-200 has a repetitive peak reverse voltage (VRRM) of 200 volts, making it suitable for circuits operating at high voltages.
  • Current Capacity: It is capable of handling an average forward current (IF(AV)) of up to 3 amperes, ensuring reliable performance in demanding conditions.
  • Fast Recovery Time: With a recovery time of less than 150 nanoseconds, this diode is optimized for fast switching applications, reducing energy loss and improving efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power dissipation and heat generation, enhancing the overall efficiency of the system.
  • High Surge Current Capability: It can withstand high surge currents, providing robust performance during transient conditions.

Applications

  • Switching power supplies
  • Power management systems
  • Motor control circuits
  • Automotive applications
  • High-frequency rectification

Package and Quality Assurance

The BYW77P-200 comes in a compact, industry-standard DO-201 plastic package, offering ease of integration into various circuit designs. STMicroelectronics ensures that this diode meets the highest quality standards, with rigorous testing and validation processes in place to guarantee performance and reliability.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability, and the BYW77P-200 complies with international environmental regulations. It is RoHS (Restriction of Hazardous Substances) compliant, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.

With its combination of high voltage and current rating, fast recovery time, and robust surge handling capability, the BYW77P-200 from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient power diode solution.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess