Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1000V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Maximum) @ If 1.9V @ 60A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 170ns
Current - Reverse Leakage @ Vr 100μA @ 1000V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Through Hole
Package SOD-93-2
Manufacturer Package SOD-93
Win Source Part Number 1156748-BYT60P-1000
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BYT60P-1000
Introduction Date October 15, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BYT60P-1000 CAD Model

Description

The BYT60P-1000 is a high-performance rectifier diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This precision-engineered diode is specifically created to meet the demanding requirements of a wide array of power rectification applications.

Key Features

  • Voltage Rating: The BYT60P-1000 boasts a repetitive peak reverse voltage (VRRM) of 1000V, making it suitable for high-voltage applications.
  • Current Capacity: With an average forward current (IF(AV)) of 60A, this diode can handle significant power, perfect for industrial and commercial power supplies.
  • High Surge Capability: It is capable of withstanding high surge currents, ensuring reliability and robustness in applications where power surges are common.
  • Fast Switching Speed: The device offers fast switching speed, which is essential for efficiency in power conversion and reduces switching losses.
  • Thermal Resistance: Its low thermal resistance allows for better heat dissipation, contributing to a longer operational life and stable performance.

Applications

The BYT60P-1000 is suitable for a variety of applications, including:

  • Switched-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor control circuits
  • Freewheeling diodes
  • Power factor correction circuits
  • High-frequency rectification circuits

Quality and Reliability

STMicroelectronics ensures that the BYT60P-1000 meets the highest quality and reliability standards. The device is encapsulated in a rugged package that provides excellent mechanical and thermal protection. It is designed to operate reliably over a wide temperature range, making it a preferred choice for challenging environments.

Environmental Compliance

Committed to environmental sustainability, STMicroelectronics has designed the BYT60P-1000 to comply with international environmental regulations. This rectifier diode is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in green applications.

Whether for industrial power management, consumer electronics, or renewable energy systems, the BYT60P-1000 from STMicroelectronics is an excellent choice for designers seeking high-performance rectification solutions.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT23
Lowest to $0.0288
ECAD model for BAT54SLT1
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to $0.3265
ECAD model for NSVBAS16W1T1G
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
Vishay
DIODE SCHOTTKY 20A 120V TO-220AB
Need more? Email Us
ECAD model for V20M120C-M3/4W
STMicroelectronics
DIODE MODULE GP 600V 30A ISOTOP
Lowest to $35.7252
ECAD model for STTH6006TV1
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Need more? Email Us
ECAD model for STTH10002TV2
Vishay
DIODE ARRAY GP 200V 6A DPAK / Switch-mode Power Rectifier
Lowest to $0.3642
ECAD model for MURD620CT
Comchip Technology
DIODE ARRAY SCHOTTKY 30V SOT23
Lowest to $0.0152
ECAD model for BAT54C-G
Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention