EN
  • EN
  • DE

STPR1020CF

Part No STPR1020CF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description ULTRA-FAST RECOVERY RECTIFIER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194682-STPR1020CF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPR1020CF CAD Model

Description

The STPR1020CF is a cutting-edge, ultra-fast recovery rectifier diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This component is specifically engineered to provide high-efficiency rectification in switch-mode power supplies, freewheeling diodes, and other power management applications. Its robust design is ideal for fast-switching operations in a wide array of electronic devices.

Key Features

  • Voltage Ratings: The STPR1020CF is capable of withstanding repetitive peak reverse voltages up to 200V, making it suitable for high-voltage applications.
  • Current Capacity: It has an average forward current of 10A, ensuring it can handle significant power levels in electronic circuits.
  • Ultra-Fast Recovery Time: With an exceptionally fast recovery time, this diode minimizes power loss and increases efficiency, which is crucial for high-frequency operations.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces thermal and conduction losses, contributing to the overall efficiency of the system.
  • High Surge Current Capability: The diode can withstand high surge currents, providing robust protection against transient voltage spikes.
  • Insulated Package: The STPR1020CF comes in an insulated TO-220FP package, offering improved thermal performance and simplifying the insulation process on the heatsink.

Applications

Due to its high-speed switching capability and reliability, the STPR1020CF is well-suited for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-to-DC converters
  • Automotive environments
  • Freewheeling diodes in motor control circuits
  • Adapters and on-board DC/DC converters

Conclusion

The STPR1020CF from STMicroelectronics represents a reliable and efficient solution for designers looking to improve the performance of their power management systems. Its combination of high-speed switching, low power loss, and robust construction makes it an excellent choice for modern electronic applications demanding superior rectification capabilities.

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0651 $58.5805
135+ $0.8740 $117.9900
205+ $0.8468 $173.5940
285+ $0.8194 $233.5290
365+ $0.7921 $289.1165
490+ $0.7101 $347.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess