EN
  • EN
  • DE

STPR1020CB-TR

Part No STPR1020CB-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 990mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 50μA @ 200V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 053947-STPR1020CB-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPR1020CB-TR CAD Model

Description

STPR1020CB-TR Rectifier Diode from STMicroelectronics

The STPR1020CB-TR is a state-of-the-art rectifier diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This component is part of the STPR1020 series, which is characterized by high efficiency and low power loss, making it an ideal choice for a wide range of electronic applications.

The STPR1020CB-TR is a surface-mounted device that comes in a robust D2PAK package, ensuring high mechanical endurance and thermal performance. The device features a repetitive peak reverse voltage (VRRM) of 200V and an average forward current (IF(AV)) of 10A, which allows it to handle significant power levels while maintaining a compact form factor. This makes it suitable for use in high-density circuit designs where space is at a premium.

One of the key attributes of the STPR1020CB-TR is its ultra-fast switching capability, with a reverse recovery time (trr) typically rated at 35ns. This feature is critical in applications requiring high-speed operation, such as switch-mode power supplies (SMPS), free-wheeling diodes in inverter circuits, and high-frequency rectifiers. The fast recovery time helps to minimize power loss and improve the overall efficiency of the electronic system.

Additionally, the STPR1020CB-TR boasts a low forward voltage drop (VF), which further enhances its efficiency by reducing the amount of power dissipated as heat during operation. This characteristic is particularly beneficial in applications where thermal management is a concern, and it contributes to the longevity of the device by minimizing stress on the component.

With its high surge current capability, the STPR1020CB-TR is capable of withstanding transient overloads, providing a robust solution for power regulation. Its compliance with RoHS directives makes it an environmentally friendly choice for manufacturers looking to create green products.

In summary, the STPR1020CB-TR from STMicroelectronics is a highly efficient, ultra-fast rectifier diode that offers superior performance for a variety of applications. Its compact size, high reliability, and compliance with environmental standards make it a top choice for engineers and designers seeking high-quality power management solutions.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9215 $59.8975
155+ $0.7562 $117.2110
240+ $0.7325 $175.8000
330+ $0.7089 $233.9370
425+ $0.6853 $291.2525
565+ $0.6144 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess