The BUX98PSE from STMicroelectronics is a high power NPN transistor that is designed to cater to a wide range of high-voltage applications. This robust semiconductor device is well-suited for power switching circuits, high-frequency inverters, and converters, making it an ideal component for industrial and commercial electronic systems.
Key Features
- Voltage and Current Ratings: The BUX98PSE boasts a collector-emitter voltage (Vce) of 450V and a collector current (Ic) of up to 30A, which enables it to handle high power applications with ease.
- High Switching Speed: With a high transition frequency (fT) of 4 MHz, this transistor is capable of fast switching, making it suitable for high-frequency operations.
- Excellent Gain Characteristics: It features a high DC current gain (hFE) that ensures efficient current amplification in the circuit.
- Robust Design: Encapsulated in a SOT-93 package, the BUX98PSE is designed for optimal heat dissipation and long-term reliability, even under demanding conditions.
- Compliance: This component meets the stringent standards set by the industry, ensuring both safety and performance.
Applications
The BUX98PSE is versatile and can be used in various applications, including:
- Power supplies
- Motor controls
- Lighting systems
- Switching regulators
- Audio amplifiers
- Welding equipment
Quality and Support
STMicroelectronics is known for its commitment to quality and the BUX98PSE is no exception. Customers can expect comprehensive technical support and the assurance that they are incorporating a reliable and high-performance component into their electronic designs.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their support team for personalized assistance.