EN
  • EN
  • DE

RB5P004AM2

Part No RB5P004AM2
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 182447-RB5P004AM2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB5P004AM2 CAD Model

Description

The RB5P004AM2 is a high-performance, low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics. This regulator is designed to provide a stable and clean output voltage, making it suitable for a wide range of applications, especially those that are sensitive to voltage fluctuations and noise. It features a compact package and is optimized for efficiency and low power consumption.

Applications:

  • Mobile Devices: Power management in smartphones, tablets, and other portable electronics.
  • IoT Devices: Powering sensors, microcontrollers, and communication modules in Internet of Things (IoT) applications.
  • Wearable Technology: Voltage regulation for smartwatches, fitness trackers, and other wearable devices.
  • Battery-Powered Systems: Efficient voltage regulation in battery-operated devices to extend battery life.
  • Audio Equipment: Providing a stable power supply for audio amplifiers and other audio processing circuits.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Compact Package: Allows for easy integration into small and space-constrained designs.

Benefits:

  • Improved Power Efficiency: Reduces energy waste and extends battery life in portable devices.
  • Enhanced System Reliability: Protects sensitive components from voltage fluctuations and overcurrent conditions.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.
  • Reduced Noise: Provides a clean and stable power supply, minimizing noise in sensitive circuits.
  • Increased System Performance: Stable voltage regulation ensures optimal performance of connected devices.

Additional Details:

The RB5P004AM2 typically operates with an input voltage range suitable for battery-powered applications. It offers a fixed output voltage (check datasheet for exact value) and is available in a small surface-mount package. The regulator's low dropout voltage and low quiescent current make it an excellent choice for applications where efficiency and battery life are critical. Detailed specifications regarding input voltage range, output current, dropout voltage, and quiescent current can be found in the official Sharp Microelectronics datasheet for the RB5P004AM2.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess