EN
  • EN
  • DE

BUL310FP

Part No BUL310FP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 500V
Vce Saturation (Maximum) @ Ib, Ic 1.1V @ 600mA, 3A
Current - Collector Cutoff (Maximum) 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 6 @ 3A, 2.5V
Power - Max 36W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FP
Win Source Part Number 1156293-BUL310FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name BUL310
Introduction Date April 28, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BUL310FP CAD Model

Description

The BUL310FP, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a high voltage fast-switching NPN power transistor that is designed to meet the stringent requirements of modern electronic circuits. This component is particularly well-suited for high-speed switching applications in power supplies, lighting circuits, and as a switch for inductive loads in a variety of consumer electronics and industrial equipment.

Key Features

  • Voltage Capabilities: With a collector-emitter voltage (VCEO) of 450V, the BUL310FP is capable of handling high voltage operations, making it an ideal choice for power regulation tasks.
  • Current Handling: It can support a collector current (IC) up to 8A, ensuring robust performance in circuits with high current demands.
  • Speed: The device boasts a fast switching speed, which is essential for reducing transition losses and improving efficiency in power switching applications.
  • High Ruggedness: It is designed to be rugged and reliable, with an ability to withstand challenging conditions without performance degradation.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (VCE(sat)) minimizes on-state power dissipation, contributing to the overall efficiency of the circuit.
  • Integrated Protection: The BUL310FP includes an integrated antiparallel diode, which provides protection against reverse voltage transients and enhances the reliability of the device.

Applications

Thanks to its robust feature set, the BUL310FP is ideal for a wide range of applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • High Frequency Inverters

Package and Quality Assurance

The BUL310FP is housed in a fully-isolated TO-220FP package, ensuring excellent heat dissipation and electrical isolation. STMicroelectronics is committed to delivering high-quality products, and this transistor is no exception; it is manufactured to meet the highest standards of performance and reliability.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6124 $64.4960
90+ $1.3225 $119.0250
140+ $1.2821 $179.4940
190+ $1.2405 $235.6950
245+ $1.1989 $293.7305
325+ $1.0753 $349.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess